Industrial Flow Solutions BJM Clear Liquid Dewatering Sump Pump JXF

Description
Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system High flow up to 650 GPM Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” Class R motor insulation Side discharge 2 pole motor 1 HP – 10 HP
Datasheet
Description
Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system High flow up to 650 GPM Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” Class R motor insulation Side discharge 2 pole motor 1 HP – 10 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Clear Liquid Dewatering Sump Pump - JXF - Industrial Flow Solutions
New Haven, CT, United States
BJM Clear Liquid Dewatering Sump Pump
JXF
BJM Clear Liquid Dewatering Sump Pump JXF
Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system High flow up to 650 GPM Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” Class R motor insulation Side discharge 2 pole motor 1 HP – 10 HP
  • Fahrenheit® High temperature, corrosion-resistant dewatering pump
  • High temperature up to 200°F (93°C)
  • Cast 316 stainless steel (ASTM 48), no welds
  • FKM Elastomers (EPDM or Buna optional)
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system
  • High flow up to 650 GPM
  • Built in thermal protection
  • 316 stainless steel motor housing
  • Solids capability up to 3/8”
  • Class R motor insulation
  • Side discharge
  • 2 pole motor
  • 1 HP – 10 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JXF
Product Name BJM Clear Liquid Dewatering Sump Pump
Pump Type Dewatering Pump; Submersible Pump; Sump Pump
Liquid Flow 66.000 to 647.000 GPM (250.00 to 2450.76 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details