Industrial Flow Solutions BJM Submersible Dewatering Sump Pump JXH

Description
High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H motor insulation Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection 316 stainless steel motor housing Side discharge Solids capability up to 3/8” 2HP – 10HP 2 pole motor
Datasheet
Description
High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H motor insulation Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection 316 stainless steel motor housing Side discharge Solids capability up to 3/8” 2HP – 10HP 2 pole motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Submersible Dewatering Sump Pump - JXH - Industrial Flow Solutions
New Haven, CT, United States
BJM Submersible Dewatering Sump Pump
JXH
BJM Submersible Dewatering Sump Pump JXH
High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H motor insulation Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection 316 stainless steel motor housing Side discharge Solids capability up to 3/8” 2HP – 10HP 2 pole motor
  • High head, corrosion-resistant dewatering pump
  • Cast 316 stainless steel (ASTM 48), no welds
  • Rated A or B for corrosive resistance
  • FKM Elastomers (EPDM or Buna Optional)
  • Class F or H motor insulation
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system (optional)
  • Built in thermal protection
  • 316 stainless steel motor housing
  • Side discharge
  • Solids capability up to 3/8”
  • 2HP – 10HP
  • 2 pole motor
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JXH
Product Name BJM Submersible Dewatering Sump Pump
Pump Type Dewatering Pump; Submersible Pump; Sump Pump
Liquid Flow 105.000 to 409.000 GPM (397.73 to 1549.24 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 7056662 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details