Industrial Flow Solutions BJM Non-Clog Shredder Pump SKF

Description
Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable entry sealing system to prevent wicking ANSI For NPT discharge flange Seal Minder® moisture detection system Class F motor insulation Integral pump stand
Datasheet
Description
Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable entry sealing system to prevent wicking ANSI For NPT discharge flange Seal Minder® moisture detection system Class F motor insulation Integral pump stand
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Non-Clog Shredder Pump - SKF - Industrial Flow Solutions
New Haven, CT, United States
BJM Non-Clog Shredder Pump
SKF
BJM Non-Clog Shredder Pump SKF
Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable entry sealing system to prevent wicking ANSI For NPT discharge flange Seal Minder® moisture detection system Class F motor insulation Integral pump stand
  • Fahrenheit® High temperature shredder pump
  • Withstands temperatures up to 200°F (93°C)
  • 304 stainless steel for superior corrosion resistance
  • Wear-resistant shredding system
  • Heavy duty lifting rings
  • Built in thermal protection
  • Cable entry sealing system to prevent wicking
  • ANSI For NPT discharge flange
  • Seal Minder® moisture detection system
  • Class F motor insulation
  • Integral pump stand
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SKF
Product Name BJM Non-Clog Shredder Pump
Pump Type Submersible Pump
Liquid Flow 95.000 to 911.000 GPM (359.85 to 3450.76 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Food Beverage & Sanitary AODD Pumps - T1F - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details