Industrial Flow Solutions Datasheets for Sump Pumps

Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
Sump Pumps: Learn more

Product Name Notes
Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double...
Explosion proof, corrosive resistant, high head, dewatering pump HIGH HEAD up to 112’ FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C...
Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon...
Fahrenheit® High temperature, corrosion-resistant dewatering pump High temperature up to 200°F (93°C) Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design...
Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300...
General sump dewatering pump High flow up to 650 GPM Cast iron construction 304 stainless steel motor housing Double mechanical seal design with separate lip seal Seal Minder® moisture detection...
High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel...
High head, corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Class F or H...
Hydraulically driven version of KZN Series Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge Semi-open impeller handles high concentration of abrasive solids High-chrome iron impeller (28%),...
Lightweight, corrosion resistant, non-metallic dewatering pump NORYL® non-metallic dewatering pump for chemical resistance against strong acids and alkalis Compact, lightweight and highly durable Oil-filled motor’s internal overload prevents overheating Vertical...