Industrial Flow Solutions BJM Corrosion Resistant Submersible Pump JX

Description
Corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” High flow up to 650 GPM Class F or H motor insulation Side discharge 2 pole motor .5HP – 30HP
Datasheet
Description
Corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” High flow up to 650 GPM Class F or H motor insulation Side discharge 2 pole motor .5HP – 30HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Corrosion Resistant Submersible Pump - JX - Industrial Flow Solutions
New Haven, CT, United States
BJM Corrosion Resistant Submersible Pump
JX
BJM Corrosion Resistant Submersible Pump JX
Corrosion-resistant dewatering pump Cast 316 stainless steel (ASTM 48), no welds Rated A or B for corrosive resistance FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” High flow up to 650 GPM Class F or H motor insulation Side discharge 2 pole motor .5HP – 30HP
  • Corrosion-resistant dewatering pump
  • Cast 316 stainless steel (ASTM 48), no welds
  • Rated A or B for corrosive resistance
  • FKM Elastomers (EPDM or Buna Optional)
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system (optional)
  • Built in thermal protection
  • 316 stainless steel motor housing
  • Solids capability up to 3/8”
  • High flow up to 650 GPM
  • Class F or H motor insulation
  • Side discharge
  • 2 pole motor
  • .5HP – 30HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JX
Product Name BJM Corrosion Resistant Submersible Pump
Pump Type Dewatering Pump; Submersible Pump
Liquid Flow 66.000 to 760.000 GPM (250.00 to 2878.79 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
ELIKA® Helical Gear Pumps - ELI2A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details