Industrial Flow Solutions BJM High Head Dewatering Sump Pump JXHF

Description
Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” Class R motor insulation Side discharge 2 pole motor 1 HP – 10 HP
Datasheet
Description
Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” Class R motor insulation Side discharge 2 pole motor 1 HP – 10 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM High Head Dewatering Sump Pump - JXHF - Industrial Flow Solutions
New Haven, CT, United States
BJM High Head Dewatering Sump Pump
JXHF
BJM High Head Dewatering Sump Pump JXHF
Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system Built in thermal protection 316 stainless steel motor housing Solids capability up to 3/8” Class R motor insulation Side discharge 2 pole motor 1 HP – 10 HP
  • Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump
  • HIGH TEMPERATURE up to 200°F (93°C)
  • High head up to 140’
  • Cast 316 stainless steel (ASTM 48), no welds
  • FKM Elastomers (EPDM or Buna optional)
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system
  • Built in thermal protection
  • 316 stainless steel motor housing
  • Solids capability up to 3/8”
  • Class R motor insulation
  • Side discharge
  • 2 pole motor
  • 1 HP – 10 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JXHF
Product Name BJM High Head Dewatering Sump Pump
Pump Type Dewatering Pump; Submersible Pump
Liquid Flow 105.000 to 409.000 GPM (397.73 to 1549.24 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details