Industrial Flow Solutions BJM Submersible Shredder Pump SKX

Description
Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class H motor insulation Single-phase and 3-phase voltages 2-pole and 4-pole motors available 1HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet
Description
Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class H motor insulation Single-phase and 3-phase voltages 2-pole and 4-pole motors available 1HP – 20HP Free-standing and guide-rail mounted compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Submersible Shredder Pump - SKX - Industrial Flow Solutions
New Haven, CT, United States
BJM Submersible Shredder Pump
SKX
BJM Submersible Shredder Pump SKX
Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class H motor insulation Single-phase and 3-phase voltages 2-pole and 4-pole motors available 1HP – 20HP Free-standing and guide-rail mounted compatibility
  • Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump
  • Wear-resistant shredding and cutting system designed to tear, break, rip solids
  • Tungsten carbide-tipped impeller
  • Max solids 1.6” – 3.5”
  • Dual mechanical seals
  • Built-in thermal protection
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Integrated, removable pump stand
  • 33’ power and Seal Minder Cable
  • Heavy duty lifting rings
  • Class H motor insulation
  • Single-phase and 3-phase voltages
  • 2-pole and 4-pole motors available
  • 1HP – 20HP
  • Free-standing and guide-rail mounted compatibility
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SKX
Product Name BJM Submersible Shredder Pump
Pump Type Submersible Pump
Liquid Flow 95.000 to 911.000 GPM (359.85 to 3450.76 L/min)
Discharge Size 2.000 to 6.000 inch (50.8 to 152 mm)
HP 1.00 to 20.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Hydraulic Pump/Motor - 53823640 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details