Industrial Flow Solutions Datasheets for Sewage Pumps

Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more

Product Name Notes
Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile...
Fahrenheit® High Temperature, Solids Handling, recessed vortex impeller HIGH TEMPERATURE up to 200°F (93°C) Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal...
Grinding solids handling wastewater pump Heavy-duty, cast iron construction Chrome impeller and shredding ring Double mechanical seals (SIC/SIC + CA/CE) Available in freestanding or guide rail configurations 3 phase Built-in...
Hydraulically driven version of KZN Series Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge Semi-open impeller handles high concentration of abrasive solids High-chrome iron impeller (28%),...