Industrial Flow Solutions BJM Explosion Proof Submersible Pump XP-JX

Description
Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Cast 316 stainless steel (ASTM 48) wet end, no welds FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Solids capability up to 3/8” High flow up to 650 GPM Class F motor insulation Built in thermal protection Side discharge 2 pole motor 2 HP – 5 HP
Datasheet
Description
Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Cast 316 stainless steel (ASTM 48) wet end, no welds FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Solids capability up to 3/8” High flow up to 650 GPM Class F motor insulation Built in thermal protection Side discharge 2 pole motor 2 HP – 5 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Explosion Proof Submersible Pump - XP-JX - Industrial Flow Solutions
New Haven, CT, United States
BJM Explosion Proof Submersible Pump
XP-JX
BJM Explosion Proof Submersible Pump XP-JX
Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Cast 316 stainless steel (ASTM 48) wet end, no welds FKM Elastomers (EPDM or Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Solids capability up to 3/8” High flow up to 650 GPM Class F motor insulation Built in thermal protection Side discharge 2 pole motor 2 HP – 5 HP
  • Explosion proof, corrosion-resistant, 316 stainless steel dewatering pump
  • FM-approved explosion proof motor
  • Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4)
  • Cast 316 stainless steel (ASTM 48) wet end, no welds
  • FKM Elastomers (EPDM or Buna Optional)
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system (optional)
  • Solids capability up to 3/8”
  • High flow up to 650 GPM
  • Class F motor insulation
  • Built in thermal protection
  • Side discharge
  • 2 pole motor
  • 2 HP – 5 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number XP-JX
Product Name BJM Explosion Proof Submersible Pump
Pump Type Dewatering Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details