Industrial Flow Solutions BJM Hard Metal Agitator Slurry Pump KZNR

Description
SEVERE abrasion-resistant solids-handling pump Hardened ductile iron volute – 2x abrasion resistance Semi-open impeller handles high concentration of abrasive solids Abrasion-resistant, solids handling pump for severely abrasive applications Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron. Class 30 ductile iron Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller handles high concentration of abrasive solids Chrome iron wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system (optional) Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 3-phase voltages 5HP – 30HP
Description
SEVERE abrasion-resistant solids-handling pump Hardened ductile iron volute – 2x abrasion resistance Semi-open impeller handles high concentration of abrasive solids Abrasion-resistant, solids handling pump for severely abrasive applications Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron. Class 30 ductile iron Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller handles high concentration of abrasive solids Chrome iron wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system (optional) Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 3-phase voltages 5HP – 30HP

Suppliers

Company
Product
Description
Supplier Links
BJM Hard Metal Agitator Slurry Pump - KZNR - Industrial Flow Solutions
New Haven, CT, United States
BJM Hard Metal Agitator Slurry Pump
KZNR
BJM Hard Metal Agitator Slurry Pump KZNR
SEVERE abrasion-resistant solids-handling pump Hardened ductile iron volute – 2x abrasion resistance Semi-open impeller handles high concentration of abrasive solids Abrasion-resistant, solids handling pump for severely abrasive applications Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron. Class 30 ductile iron Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller handles high concentration of abrasive solids Chrome iron wear plate Double silicon carbide mechanical seals in a separate oil-filled seal chamber NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system (optional) Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 3-phase voltages 5HP – 30HP
  • SEVERE abrasion-resistant solids-handling pump
  • Hardened ductile iron volute – 2x abrasion resistance
  • Semi-open impeller handles high concentration of abrasive solids
  • Abrasion-resistant, solids handling pump for severely abrasive applications
  • Hardened ductile iron volute to 71 Rockwell C
  • Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of standard ductile iron.
  • Class 30 ductile iron
  • Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications
  • Chrome iron semi-open impeller handles high concentration of abrasive solids
  • Chrome iron wear plate
  • Double silicon carbide mechanical seals in a separate oil-filled seal chamber
  • NPT discharge
  • Hardened ductile top discharge motor housing
  • Heavy duty ball bearings
  • Motor cooled by pumped liquids
  • Seal Minder® moisture detection system (optional)
  • Heavy duty lifting rings for easy transport
  • Class H motor insulation
  • 4 pole motor
  • 3-phase voltages
  • 5HP – 30HP
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KZNR
Product Name BJM Hard Metal Agitator Slurry Pump
Pump Type Dewatering Pump
Liquid Flow 475.000 to 1690.000 GPM (1799.24 to 6401.52 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details