Industrial Flow Solutions BJM Light-Weight Hard Metal Agitator Dewatering Pumps LWA

Description
Lightweight, hard metal dewatering pump Designed for dewatering sand, silt, coal fines and abrasive light slurries Built-in agitator mixes settled solids with pump water to restore sump or basin volume Hardened ductile iron agitator and volute Chrome iron impeller and wear plate Max solids .4” Jacketed pumps cooled by pumped liquid 2 pole motor design Top discharge 2HP – 10HP
Datasheet
Description
Lightweight, hard metal dewatering pump Designed for dewatering sand, silt, coal fines and abrasive light slurries Built-in agitator mixes settled solids with pump water to restore sump or basin volume Hardened ductile iron agitator and volute Chrome iron impeller and wear plate Max solids .4” Jacketed pumps cooled by pumped liquid 2 pole motor design Top discharge 2HP – 10HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Light-Weight Hard Metal Agitator Dewatering Pumps - LWA - Industrial Flow Solutions
New Haven, CT, United States
BJM Light-Weight Hard Metal Agitator Dewatering Pumps
LWA
BJM Light-Weight Hard Metal Agitator Dewatering Pumps LWA
Lightweight, hard metal dewatering pump Designed for dewatering sand, silt, coal fines and abrasive light slurries Built-in agitator mixes settled solids with pump water to restore sump or basin volume Hardened ductile iron agitator and volute Chrome iron impeller and wear plate Max solids .4” Jacketed pumps cooled by pumped liquid 2 pole motor design Top discharge 2HP – 10HP
  • Lightweight, hard metal dewatering pump
  • Designed for dewatering sand, silt, coal fines and abrasive light slurries
  • Built-in agitator mixes settled solids with pump water to restore sump or basin volume
  • Hardened ductile iron agitator and volute
  • Chrome iron impeller and wear plate
  • Max solids .4”
  • Jacketed pumps cooled by pumped liquid
  • 2 pole motor design
  • Top discharge
  • 2HP – 10HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number LWA
Product Name BJM Light-Weight Hard Metal Agitator Dewatering Pumps
Pump Type Agitator Pump; Dewatering Pump
Liquid Flow 210.000 to 670.000 GPM (795.45 to 2537.88 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details