Industrial Flow Solutions BJM Solid Handling Pump SKG

Description
Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Tungsten carbide-tipped impeller Motor housing: 304 stainless steel Dual mechanical seals High chrome 360° toothed suction plate Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Max solids from 1.6-3.5” 33’ power and Seal Minder Cable Durable, heavy duty power cabling for harsh environments Heavy duty lifting rings Class H motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Integrated, removable pump stand Free-standing and guide-rail mounted compatibility
Datasheet
Description
Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Tungsten carbide-tipped impeller Motor housing: 304 stainless steel Dual mechanical seals High chrome 360° toothed suction plate Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Max solids from 1.6-3.5” 33’ power and Seal Minder Cable Durable, heavy duty power cabling for harsh environments Heavy duty lifting rings Class H motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Integrated, removable pump stand Free-standing and guide-rail mounted compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Solid Handling Pump - SKG - Industrial Flow Solutions
New Haven, CT, United States
BJM Solid Handling Pump
SKG
BJM Solid Handling Pump SKG
Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Tungsten carbide-tipped impeller Motor housing: 304 stainless steel Dual mechanical seals High chrome 360° toothed suction plate Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Max solids from 1.6-3.5” 33’ power and Seal Minder Cable Durable, heavy duty power cabling for harsh environments Heavy duty lifting rings Class H motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Integrated, removable pump stand Free-standing and guide-rail mounted compatibility
  • Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow
  • Prevents clogs in wastewater that includes <10% solids (by volume)
  • Hardened 440C stainless steel cutting elements
  • Tungsten carbide-tipped impeller
  • Motor housing: 304 stainless steel
  • Dual mechanical seals
  • High chrome 360° toothed suction plate
  • Built-in thermal protection
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Max solids from 1.6-3.5”
  • 33’ power and Seal Minder Cable
  • Durable, heavy duty power cabling for harsh environments
  • Heavy duty lifting rings
  • Class H motor insulation
  • 4 pole motors
  • 3-phase voltages
  • 2 HP – 5 HP
  • Integrated, removable pump stand
  • Free-standing and guide-rail mounted compatibility
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SKG
Product Name BJM Solid Handling Pump
Pump Type Water Treatment Pump
Liquid Flow 190.000 to 410.000 GPM (719.70 to 1553.03 L/min)
Discharge Size 3.000 inch (76.2 mm)
HP 2.00 to 5.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

T6A61S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 8170719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.5 psi (3.87 m of Water)
Liquid Flow 0.304 GPM (1.15 L/min)
Power Source 12 v
View Details