Industrial Flow Solutions Stancor™ Specialty Materials Pump SS

Description
Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77′ (45 mm) Available in freestanding or guide rail configurations Built-in auto float available in single-phase models Single phase, 3 phase Built-in thermal protection SUS 316 motor shaft (wetted section) 2 pole motors Class B motor insulation 0.5 HP – 7.5 HP Compatible with Oil Minder® System
Description
Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77′ (45 mm) Available in freestanding or guide rail configurations Built-in auto float available in single-phase models Single phase, 3 phase Built-in thermal protection SUS 316 motor shaft (wetted section) 2 pole motors Class B motor insulation 0.5 HP – 7.5 HP Compatible with Oil Minder® System

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Specialty Materials Pump - SS - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Specialty Materials Pump
SS
Stancor™ Specialty Materials Pump SS
Corrosion-resistant, 316 stainless steel solids handling wastewater pump 316 stainless steel construction FKM elastomers Non-clogging vortex impeller Double mechanical seals (SiC/SiC + CA/CE) Solids handling up to 1.77′ (45 mm) Available in freestanding or guide rail configurations Built-in auto float available in single-phase models Single phase, 3 phase Built-in thermal protection SUS 316 motor shaft (wetted section) 2 pole motors Class B motor insulation 0.5 HP – 7.5 HP Compatible with Oil Minder® System
  • Corrosion-resistant, 316 stainless steel solids handling wastewater pump
  • 316 stainless steel construction
  • FKM elastomers
  • Non-clogging vortex impeller
  • Double mechanical seals (SiC/SiC + CA/CE)
  • Solids handling up to 1.77″ (45 mm)
  • Available in freestanding or guide rail configurations
  • Built-in auto float available in single-phase models
  • Single phase, 3 phase
  • Built-in thermal protection
  • SUS 316 motor shaft (wetted section)
  • 2 pole motors
  • Class B motor insulation
  • 0.5 HP – 7.5 HP
  • Compatible with Oil Minder® System
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SS
Product Name Stancor™ Specialty Materials Pump
Pump Type Submersible Pump; Wastewater Treatment Pump
Discharge Size 2.000 to 3.000 inch (50.8 to 76.2 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details