Industrial Flow Solutions BJM Explosion Proof Hard Metal Agitator Slurry Pump XP-KZN

Description
Explosion-proof, abrasion-resistant, solids-handling pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C) Abrasion-resistant, solids-handling pump Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 5 HP – 10 HP 3-phase voltages
Datasheet
Description
Explosion-proof, abrasion-resistant, solids-handling pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C) Abrasion-resistant, solids-handling pump Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 5 HP – 10 HP 3-phase voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Explosion Proof Hard Metal Agitator Slurry Pump - XP-KZN - Industrial Flow Solutions
New Haven, CT, United States
BJM Explosion Proof Hard Metal Agitator Slurry Pump
XP-KZN
BJM Explosion Proof Hard Metal Agitator Slurry Pump XP-KZN
Explosion-proof, abrasion-resistant, solids-handling pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C) Abrasion-resistant, solids-handling pump Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system Hardened ductile iron volute Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 5 HP – 10 HP 3-phase voltages
  • Explosion-proof, abrasion-resistant, solids-handling pump
  • FM-approved explosion proof motor
  • Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C)
  • Abrasion-resistant, solids-handling pump
  • Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications
  • Double silicon carbide mechanical seals in a separate oil-filled seal chamber
  • Class 30 ductile iron
  • NPT discharge
  • Hardened ductile top discharge motor housing
  • Heavy duty ball bearings
  • Motor cooled by pumped liquids
  • Seal Minder® moisture detection system
  • Hardened ductile iron volute
  • Heavy duty lifting rings for easy transport
  • Class H motor insulation
  • 4 pole motor
  • 5 HP – 10 HP
  • 3-phase voltages
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number XP-KZN
Product Name BJM Explosion Proof Hard Metal Agitator Slurry Pump
Pump Type Agitator Pump
Liquid Flow 475.000 to 655.000 GPM (1799.24 to 2481.06 L/min)
Discharge Size 3.000 to 4.000 inch (76.2 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details