Industrial Flow Solutions BJM Hard Metal Agitator Slurry Pump KZN

Description
Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical sealAbrasion-resista nt solids-handling pump Heavy duty, high-chrome agitator (28%) for sand/sludge/slurry applications Semi-open chrome impeller and wear plate handles high concentration of abrasive solids Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system (optional) Hardened ductile iron volute Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 3-phase voltages 5HP – 30HP
Datasheet
Description
Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical sealAbrasion-resista nt solids-handling pump Heavy duty, high-chrome agitator (28%) for sand/sludge/slurry applications Semi-open chrome impeller and wear plate handles high concentration of abrasive solids Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system (optional) Hardened ductile iron volute Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 3-phase voltages 5HP – 30HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Hard Metal Agitator Slurry Pump - KZN - Industrial Flow Solutions
New Haven, CT, United States
BJM Hard Metal Agitator Slurry Pump
KZN
BJM Hard Metal Agitator Slurry Pump KZN
Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical sealAbrasion-resista nt solids-handling pump Heavy duty, high-chrome agitator (28%) for sand/sludge/slurry applications Semi-open chrome impeller and wear plate handles high concentration of abrasive solids Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture detection system (optional) Hardened ductile iron volute Heavy duty lifting rings for easy transport Class H motor insulation 4 pole motor 3-phase voltages 5HP – 30HP
  • Abrasion-resistant, solids-handling pump
  • Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications
  • Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump
  • Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications
  • Double silicon carbide mechanical sealAbrasion-resistant solids-handling pump
  • Heavy duty, high-chrome agitator (28%) for sand/sludge/slurry applications
  • Semi-open chrome impeller and wear plate handles high concentration of abrasive solids
  • Double silicon carbide mechanical seals in a separate oil-filled seal chamber
  • Class 30 ductile iron
  • NPT discharge
  • Hardened ductile top discharge motor housing
  • Heavy duty ball bearings
  • Motor cooled by pumped liquids
  • Seal Minder® moisture detection system (optional)
  • Hardened ductile iron volute
  • Heavy duty lifting rings for easy transport
  • Class H motor insulation
  • 4 pole motor
  • 3-phase voltages
  • 5HP – 30HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KZN
Product Name BJM Hard Metal Agitator Slurry Pump
Pump Type Agitator Pump; Dewatering Pump; Sump Pump
Liquid Flow 475.000 to 1690.000 GPM (1799.24 to 6401.52 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details