Industrial Flow Solutions BJM Non-clog Solid Handling Pump SF

Description
Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R insulation 2 pole motor 3-phase voltages 7.5 HP – 10 HP Hardened cast iron stands
Datasheet
Description
Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R insulation 2 pole motor 3-phase voltages 7.5 HP – 10 HP Hardened cast iron stands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Non-clog Solid Handling Pump - SF - Industrial Flow Solutions
New Haven, CT, United States
BJM Non-clog Solid Handling Pump
SF
BJM Non-clog Solid Handling Pump SF
Fahrenheit® High Temperature, solids-handling pump HIGH TEMPERATURE up to 200°F (93°C) Single vane impeller Oil-lubricated, double mechanical seals 304 stainless steel motor housing Seal Minder® Moisture detection system Built-in thermal protection Class R insulation 2 pole motor 3-phase voltages 7.5 HP – 10 HP Hardened cast iron stands
  • Fahrenheit® High Temperature, solids-handling pump
  • HIGH TEMPERATURE up to 200°F (93°C)
  • Single vane impeller
  • Oil-lubricated, double mechanical seals
  • 304 stainless steel motor housing
  • Seal Minder® Moisture detection system
  • Built-in thermal protection
  • Class R insulation
  • 2 pole motor
  • 3-phase voltages
  • 7.5 HP – 10 HP
  • Hardened cast iron stands
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SF
Product Name BJM Non-clog Solid Handling Pump
Pump Type Submersible Pump
Liquid Flow 450.000 to 590.000 GPM (1704.55 to 2234.85 L/min)
Discharge Size 4.000 inch (102 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details