Industrial Flow Solutions Datasheets for Slurry Pumps
Slurry pumps increases the pressure of a liquid and solid particle mixture (slurry) to create flow.
Slurry Pumps: Learn more
| Product Name | Notes |
|---|---|
| Abrasion-resistant solids-handling pump Available as MSHA Part 7 (pump only) or MSHA Part 18 (pump with controls) Designed and constructed for abrasive coal slurries High-chrome iron semi-open impeller (28%), wear... | |
| Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double... | |
| Explosion-proof, abrasion-resistant, solids-handling pump FM-approved explosion proof motor Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T3C) Abrasion-resistant, solids-handling... | |
| Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon... | |
| Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300... | |
| High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and... | |
| High flow, abrasion-resistant dewatering pump Flow up to 1000 GMP High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal failure... | |
| High head, abrasion-resistant dewatering pump High head capability up to 400’ High chrome iron impeller ductile iron wear plate and pump volute Hard metal components Oil-lubricated, double mechanical seal Seal... | |
| Hydraulically driven version of KZN Series Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge Semi-open impeller handles high concentration of abrasive solids High-chrome iron impeller (28%),... | |
| SEVERE abrasion-resistant solids-handling pump Hardened ductile iron volute – 2x abrasion resistance Semi-open impeller handles high concentration of abrasive solids Abrasion-resistant, solids handling pump for severely abrasive applications Hardened ductile... | |
| Slurry pump for abrasive liquids Hardened alloy wet‐end materials for heavily contaminated liquid Semi-open, high chrome impeller/ agitator Ductile iron volute Double internal mechanical seals with silicon carbide faces Built-in... |