Industrial Flow Solutions BJM Non-Clog Solid Handling Pump SXF

Description
Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump HIGH TEMPERATURE up to 200°F (93°C) Non-clog impellers Maximum solids 2.5” FKM Elastomers (EPDM or Buna Optional) Cast 316 stainless steel (ASTM 48), no welds Oil-resistant standard power cable Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system Built-in thermal protection Class F motor insulation 2 pole motors 1 HP – 10 HP
Datasheet
Description
Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump HIGH TEMPERATURE up to 200°F (93°C) Non-clog impellers Maximum solids 2.5” FKM Elastomers (EPDM or Buna Optional) Cast 316 stainless steel (ASTM 48), no welds Oil-resistant standard power cable Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system Built-in thermal protection Class F motor insulation 2 pole motors 1 HP – 10 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Non-Clog Solid Handling Pump - SXF - Industrial Flow Solutions
New Haven, CT, United States
BJM Non-Clog Solid Handling Pump
SXF
BJM Non-Clog Solid Handling Pump SXF
Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump HIGH TEMPERATURE up to 200°F (93°C) Non-clog impellers Maximum solids 2.5” FKM Elastomers (EPDM or Buna Optional) Cast 316 stainless steel (ASTM 48), no welds Oil-resistant standard power cable Oil-lubricated, double mechanical seals Seal Minder® Moisture detection system Built-in thermal protection Class F motor insulation 2 pole motors 1 HP – 10 HP
  • Fahrenheit® High Temperature, corrosion-resistant, solids handling non-clog pump
  • HIGH TEMPERATURE up to 200°F (93°C)
  • Non-clog impellers
  • Maximum solids 2.5”
  • FKM Elastomers (EPDM or Buna Optional)
  • Cast 316 stainless steel (ASTM 48), no welds
  • Oil-resistant standard power cable
  • Oil-lubricated, double mechanical seals
  • Seal Minder® Moisture detection system
  • Built-in thermal protection
  • Class F motor insulation
  • 2 pole motors
  • 1 HP – 10 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SXF
Product Name BJM Non-Clog Solid Handling Pump
Liquid Flow 95.000 to 590.000 GPM (359.85 to 2234.85 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
HP 1.00 to 10.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - SB1___SB25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 42.000 GPM (0.00 to 159.09 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details