Industrial Flow Solutions Stancor™ Sewage Pump LX

Description
Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3′ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3 phase 4 pole motors Class F motor insulation 3 HP – 30 HP
Description
Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3′ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3 phase 4 pole motors Class F motor insulation 3 HP – 30 HP

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Sewage Pump - LX - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Sewage Pump
LX
Stancor™ Sewage Pump LX
Heavy-duty non-clog wastewater pump Non-clog, cast iron single channel impeller Large 3′ solid passage Double mechanical seals (SIC/SIC + CA/CE) Built-in thermal protection Available in freestanding and guiderail configuration 3 phase 4 pole motors Class F motor insulation 3 HP – 30 HP
  • Heavy-duty non-clog wastewater pump
  • Non-clog, cast iron single channel impeller
  • Large 3″ solid passage
  • Double mechanical seals (SIC/SIC + CA/CE)
  • Built-in thermal protection
  • Available in freestanding and guiderail configuration
  • 3 phase
  • 4 pole motors
  • Class F motor insulation
  • 3 HP – 30 HP
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number LX
Product Name Stancor™ Sewage Pump
Pump Type Submersible Pump
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details