Industrial Flow Solutions Stancor™ Standard Dewatering Pump

Description
WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
Description
WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Standard Dewatering Pump -  - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Standard Dewatering Pump
Stancor™ Standard Dewatering Pump
WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
  • WELL CASING DEWATERING pump
  • Slim line -fits 8-inch or 12-inch casings
  • 100’ standard cable
  • High Chrome impellers for abrasive environments
  • 3 phase
  • Built-in thermal protection
  • 2 pole motor
  • Class F motor insulation
  • 4HP or 11HP
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Name Stancor™ Standard Dewatering Pump
Pump Type Dewatering Pump; Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details