Industrial Flow Solutions BJM Solid Handling Shedder Pump SKGF

Description
Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to expedite flow Designed to prevent clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Max solids from 1.6” – 3.5” Motor housing: 304 stainless steel Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder cable Heavy duty lifting rings Class R motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Free-standing and guide-rail mounted compatibility Durable, heavy duty power cabling for harsh environments
Datasheet
Description
Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to expedite flow Designed to prevent clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Max solids from 1.6” – 3.5” Motor housing: 304 stainless steel Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder cable Heavy duty lifting rings Class R motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Free-standing and guide-rail mounted compatibility Durable, heavy duty power cabling for harsh environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Solid Handling Shedder Pump - SKGF - Industrial Flow Solutions
New Haven, CT, United States
BJM Solid Handling Shedder Pump
SKGF
BJM Solid Handling Shedder Pump SKGF
Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to expedite flow Designed to prevent clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Max solids from 1.6” – 3.5” Motor housing: 304 stainless steel Dual mechanical seals Built-in thermal protection Seal Minder® moisture detection system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder cable Heavy duty lifting rings Class R motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Free-standing and guide-rail mounted compatibility Durable, heavy duty power cabling for harsh environments
  • Fahrenheit® High temperature, Dual shredding solids handling pump.
  • High temperature up to 200°F (93°C)
  • Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to expedite flow
  • Designed to prevent clogs in wastewater that includes <10% solids (by volume)
  • Hardened 440C stainless steel cutting elements
  • Max solids from 1.6” – 3.5”
  • Motor housing: 304 stainless steel
  • Dual mechanical seals
  • Built-in thermal protection
  • Seal Minder® moisture detection system
  • ANSI or NPT discharge flange
  • Integrated, removable pump stand
  • 33’ power and Seal Minder cable
  • Heavy duty lifting rings
  • Class R motor insulation
  • 4 pole motors
  • 3-phase voltages
  • 2 HP – 5 HP
  • Free-standing and guide-rail mounted compatibility
  • Durable, heavy duty power cabling for harsh environments
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SKGF
Product Name BJM Solid Handling Shedder Pump
Pump Type Submersible Pump
Liquid Flow 190.000 to 410.000 GPM (719.70 to 1553.03 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details