Industrial Flow Solutions BJM Heavy Duty Drainage Pump with Agitator KB

Description
Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to 13.5inch diameter Class H motor insulation Top discharge 2 pole motor design 7.5 HP – 30 HP
Datasheet
Description
Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to 13.5inch diameter Class H motor insulation Top discharge 2 pole motor design 7.5 HP – 30 HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Heavy Duty Drainage Pump with Agitator - KB - Industrial Flow Solutions
New Haven, CT, United States
BJM Heavy Duty Drainage Pump with Agitator
KB
BJM Heavy Duty Drainage Pump with Agitator KB
Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to 13.5inch diameter Class H motor insulation Top discharge 2 pole motor design 7.5 HP – 30 HP
  • Heavy duty, abrasive resistant wastewater slurry pump
  • Abrasive resistant hi-chrome iron components
  • Heads to 186’
  • Built-in agitator
  • Built in thermal protection
  • Double mechanical seals – SiC/SiC lower and carbon ceramic
  • Jacketed pumps cooled by pumped liquid
  • Narrow – up to 13.5inch diameter
  • Class H motor insulation
  • Top discharge
  • 2 pole motor design
  • 7.5 HP – 30 HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number KB
Product Name BJM Heavy Duty Drainage Pump with Agitator
Pump Type Agitator Pump; Dewatering Pump
Liquid Flow 277.000 to 810.000 GPM (1049.24 to 3068.18 L/min)
Discharge Size 3.000 to 6.000 inch (76.2 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details