Industrial Flow Solutions Stancor™ Solid Handling Pump SC

Description
Shredding/cutting solids handling pump Cast iron impeller with tungsten cutter edge Double mechanical seals (SiC/SiC + CA/ CE) SUS 410 motor shaft Available in freestanding or guide rail configurations Solids handling up to 1′ (25 mm) Built-in auto float offered in single-phase models Ideal for wastewater treatment and ground drainage applications Built-in thermal protection 3 phase 2 pole motors Class B motor insulation 0.5 HP – 7.5 HP
Description
Shredding/cutting solids handling pump Cast iron impeller with tungsten cutter edge Double mechanical seals (SiC/SiC + CA/ CE) SUS 410 motor shaft Available in freestanding or guide rail configurations Solids handling up to 1′ (25 mm) Built-in auto float offered in single-phase models Ideal for wastewater treatment and ground drainage applications Built-in thermal protection 3 phase 2 pole motors Class B motor insulation 0.5 HP – 7.5 HP

Suppliers

Company
Product
Description
Supplier Links
Stancor™ Solid Handling Pump - SC - Industrial Flow Solutions
New Haven, CT, United States
Stancor™ Solid Handling Pump
SC
Stancor™ Solid Handling Pump SC
Shredding/cutting solids handling pump Cast iron impeller with tungsten cutter edge Double mechanical seals (SiC/SiC + CA/ CE) SUS 410 motor shaft Available in freestanding or guide rail configurations Solids handling up to 1′ (25 mm) Built-in auto float offered in single-phase models Ideal for wastewater treatment and ground drainage applications Built-in thermal protection 3 phase 2 pole motors Class B motor insulation 0.5 HP – 7.5 HP
  • Shredding/cutting solids handling pump
  • Cast iron impeller with tungsten cutter edge
  • Double mechanical seals (SiC/SiC + CA/ CE)
  • SUS 410 motor shaft
  • Available in freestanding or guide rail configurations
  • Solids handling up to 1″ (25 mm)
  • Built-in auto float offered in single-phase models
  • Ideal for wastewater treatment and ground drainage applications
  • Built-in thermal protection
  • 3 phase
  • 2 pole motors
  • Class B motor insulation
  • 0.5 HP – 7.5 HP
Supplier's Site

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number SC
Product Name Stancor™ Solid Handling Pump
Pump Type Submersible Pump
Discharge Size 2.000 to 3.000 inch (50.8 to 76.2 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details