Industrial Flow Solutions BJM Submersible Effluent Sump Pump JH

Description
High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel motor housing Built in thermal protection Solids capability up to 3/8” 2 pole motor Side discharge 2HP – 10HP
Datasheet
Description
High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel motor housing Built in thermal protection Solids capability up to 3/8” 2 pole motor Side discharge 2HP – 10HP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJM Submersible Effluent Sump Pump - JH - Industrial Flow Solutions
New Haven, CT, United States
BJM Submersible Effluent Sump Pump
JH
BJM Submersible Effluent Sump Pump JH
High head general sump dewatering High head up to 140’ Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Cast iron construction 304 stainless steel motor housing Built in thermal protection Solids capability up to 3/8” 2 pole motor Side discharge 2HP – 10HP
  • High head general sump dewatering
  • High head up to 140’
  • Double mechanical seal design with separate lip seal
  • Seal Minder® moisture detection system (optional)
  • Cast iron construction
  • 304 stainless steel motor housing
  • Built in thermal protection
  • Solids capability up to 3/8”
  • 2 pole motor
  • Side discharge
  • 2HP – 10HP
Supplier's Site Datasheet

Technical Specifications

  Industrial Flow Solutions
Product Category Liquid Handling Pumps
Product Number JH
Product Name BJM Submersible Effluent Sump Pump
Pump Type Dewatering Pump; Submersible Pump; Sump Pump
Liquid Flow 105.000 to 409.000 GPM (397.73 to 1549.24 L/min)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S15 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 100.000 GPM (0.00 to 378.79 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details