OROS Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| XPods line: bridge & temperature conditioners Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge Automatic bridge balance (incl. in D-rec) 120... | |
| D-rec offers a unique technology for stand-alone digital data recording measurements. It is the best way to replace old DAT recorders. Main Features 100% PC or PDA free Secured data... | |
| OR36 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR36 is a synthesis of components usually used separately for... | |
| OR38 models are intended for advanced needs in acoustic and vibration analysis measurements, for R&D as well as for testing. OR38 is a synthesis of components usually used separately for... | |
| OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the... | |
| CAN2a & CAN2b 125 kb/s to 1 Mb/s Rugged Hi-Z probe Connection to the CAN bus allows collecting parametric data (Time, RPM, Torque, Temp, Throttle value, etc..) from vehicles or... |