AMETEK Programmable Power Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 16-Channel isolated high voltage measurement instrument 24-bit SAR ADC per Channel 128k samples/second/chann el sample rate 1000V channel-channel isolation 500V channel-ground isolation Input voltage ranges peak: ±420V/±10V/±1V Data logger acquisition... | |
| 16 thermocouple channels, 32 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide... | |
| 16-Channel capacity Mix and match transducer types on a per-channel basis Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using... | |
| 24-bit, delta-sigma ADC, simultaneous sampling Programmable Sample Rate up to 128kSPS Full, Half & Quarter Bridge with 120Ω, 350Ω & 1kΩ bridge completion Voltage Excitation: 0.5V to 10V Current Excitation:... | |
| 32 thermocouple channels, 16 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide... | |
| 48 thermocouple and voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types 10-34 V DC powered with extended temperature range for harsh testing in harsh environments. | |
| 48 thermocouple and voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built-in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of... | |
| 48 thermocouple channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Signal conditioning configurable on a... | |
| 48 voltage channels Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on... | |
| Supports quarter-bridge (120, 350Oor user defined), half-bridge or full-bridge 24-bit ADCs, sampling rates up to 25 kSa/s Built in programmable differential excitation -8V to 8V Built in selectable bridge completion... | |
| Typical accuracies of ±0.20°C 16-channel isolated universal thermocouple/voltage inputs Power over Ethernet+ (PoE+) 20K samples/second/chann el sample rate 24-bit ADC per channel 500 V channel-ground isolation 1000 V channel-channel isolation... |