Instrumented Sensor Technology Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
Highlights: Field-Portable Digital Waveform Recording Automatic Date & Time Tagging On Records Programmable Time or Amplitude Triggering Programmable Sample Rate To 3200 sps/ch Up to 9-Channel Recording Capability 3MB To...
Highlights: Self Contained Acceleration Event, Date, Time Recorder Single Axis and Tri-axial Accelerometer Models Full Scale g-measurement ranges from +/- 2g to 2,000g + Measures & Records Peak Shock Level,...
Patent Pending VibTimer-Plus™ 3Dv2 is a new, low cost 3-axis g-rms and peak shock logger for transportation and other industrial monitoring application. The device attaches to your shipment or machine...
Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty...
ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact...
Use IST's new MotionMaster ™ a portable accelerometer that’s used as an acceleration data logger that has angular rate sensors and to characterize 6DOF motion environments of amusement rides, airborne...
Compact self, contained 2" x 1" x 0.5", 40 gram 3-axis accelerometer & recorder Records peak shocks, total energy, duration, date, time Ranges from 100 g to 2,000 g. Standard...
Records High Speed Atmospheric Pressure, 0-1 atm. Rate of Descent for parachute testing Compact, self-contained, battery powered Wireless data interface 40 minute record time at 10 samples/sec Multiple triggering schemes...
Triggered Waveform Recording 3 & 6 - Channel Capabilities 12-bit A/D, 74dB Dynamic Range Programmable Digitization to 15 KHz/CH Three Single-Ended Inputs Three Differential Inputs Internal PR Triaxial Accelerometer (Rentals...