Hottinger Brüel & Kjær A/S Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 12-ch Input Module Fusion-LN 51.2 kHz (CCLD, V) | |
| 6-ch Input Module, Fusion-LN, 102.4kHz (Mic, CCLD, V) | |
| 12 input channels DC to 25.6 kHz frequency range 65.5 kHz sampling rate Comes with front panel, power supply and LAN cable | |
| 12 input channels DC to 25.6 kHz frequency range 65.5 kHz sampling rate Does not include a front panel, power supply or LAN cable | |
| 3 input channels DC to 102.4 kHz frequency range 160 dB dynamic range 262 kHz sampling rate | |
| 3 input channels DC to 102.4 kHz frequency range 160 dB dynamic range 262 kHz sampling rate Comes with front panel, power supply and LAN cable | |
| 4 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate | |
| 4 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate Comes with front panel, power supply and LAN cable | |
| 6 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate | |
| 6 input channels for dynamic signals DC to 51.2 kHz frequency range 131 kHz sampling rate Comes with front panel, power supply and LAN cable |