LufftUSA Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Description: Finally available: Lufft’s precise weather station for interior applications Supplementary description: An essential data collector for all calibration laboratories. | |
| Description: For climate monitoring in buildings and the control of all climate-sensitive production processes: in electronic data-processing centres, control cabinets, wind turbines, storage rooms and museums. Supplementary description: The Opus20... | |
| Description: The amount of carbon dioxide had been virtually constant at 280 ppm (particles per million) – i.e 280 gas molecules per million air molecules – the last ten thousand... | |
| Description: The LCOM (Lufft-Communicator) is an industrial PC with the Windows-CE operating system. The following interfaces are available for communication purposes: USB, CDMA modem (RS232), Partyline modem (RS232) or UMB... | |
| Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all... | |
| Description: The Opus20E offers the highest flexibility and is excellent value for money. It allows the connection of up to 4 external temperature and relative humidity sensors, as well as... | |
| Description: The powerful and compact handheld device with state-of-the-art and robust design. Excellent accuracy. The high-resolution color screen displays rel. humidity, temperature and dew point. Excellent readability. The calibration function... |