Allen-Bradley / Rockwell Automation Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| , , , Analog Interface Module | |
| 0-5 VDC TTL Input (Low True) 16 Pts (20 Pin) - Conformally Coated | |
| 0-5 VDC TTL Input (Low True) 16 Pts (20 Pin) | |
| 1-Port EtherNet I/O Adapter Module | |
| 10-30 VDC Diagnostic Input 16 Pts (36 Pin) - Conformally Coated | |
| 10-30 VDC Diagnostic Input 16 Pts (36 Pin) | |
| 10-30 VDC Isolated Input 16 Pts (36 Pin) | |
| 10-30 VDC Sourcing Input 16 Pts (20 Pin) - Conformally Coated | |
| 10-30 VDC Sourcing Input 16 Pts (20 Pin) | |
| 10-30 VDC Sourcing Input 32 Pts (36 Pin) - Conformally Coated | |
| 10-30 VDC Sourcing Input 32 Pts (36 Pin) | |
| 10-31 VDC Input 16 Pts (20 Pin) - Conformally Coated | |
| 10-31 VDC Input 16 Pts (20 Pin) | |
| 10-31 VDC Input 32 Pts (36 Pin) | |
| 100S-E MCS-E Safety Contactor, 116A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power... | |
| 100S-E MCS-E Safety Contactor, 116A, AC3 duty, 100-250V AC 50/60Hz / 100-250V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts | |
| 100S-E MCS-E Safety Contactor, 116A, AC3 duty, 24-60V AC 50/60Hz / 20-60V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts | |
| 100S-E MCS-E Safety Contactor, 116A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil w/ PLC Interface, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power... | |
| 100S-E MCS-E Safety Contactor, 116A, AC3 duty, 250-500V AC 50/60Hz / 250-500V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts | |
| 100S-E MCS-E Safety Contactor, 116A, AC3 duty, 48-130V AC 50/60Hz / 48-130V DC Electronic Coil, 1 N.O. 1 N.C. Standard & 0 N.O. 1 N.C. Lower Power Auxiliary Contacts | |
| 120 Vac 2 Channel Input Module | |
| 120 Vac 4 Channel Input Module - Conformally Coated | |
| 120 Vac 4 Channel Input Module | |
| 120/230 Vac 2 Channel Output Module | |
| 120/230 Vac 4 Channel Output Module - Conformally Coated | |
| 120/230 Vac 4 Channel Output Module | |
| 120V AC Power/Bus Extension Module | |
| 125 VDC Isolated Sequence of Event Input 16Pt (36 Pin) | |
| 159-265 VAC Isolated Input 16 Pts (36 Pin) | |
| 16 Axis SERCOS Servo Module - Custom Conformally Coated :Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 16 Axis SERCOS Servo Module | |
| 16-point analog input module | |
| 16-point digital input module | |
| 1732 Armor WeldBlock Digital I/O, EtherNet/IP, Self-Configuring, 16 Self-Configuring, DC Micro (M12) with Quick Connect 5 Pin | |
| 1732 ArmorBlock DeviceNet Digital I/O with Network Powered I/O and Diagnostics, DeviceNet, Network Powered, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Output Module, 16 Source Outputs, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Output Module, 16 Source Outputs, DC Micro (Mini) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 16 Self-Configuring, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 16 Self-Configuring, DC Micro (Mini) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 8 Self-Configuing, DC Micro (M12) | |
| 1732 ArmorBlock DeviceNet Digital I/O, Standard and Diagnostic, DeviceNet, Self-Configuring, 8 Self-Configuing, Pico (M8) | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 12 Inputs / 4 Outputs, Dual-Port, Quick Connect, With Diagnostics, 5-PIN Aux, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual... | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 12 Inputs / 4 Outputs, Dual-Port, Quick Connect, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 24V DC 8 Input/output IO-Link Master M12 with Dual-Port Ethernet/IP, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 8 Configurable Digital I/O, Dual-Port, DC Micro (M8), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input / Output Module, 8 Inputs / 8 Outputs, Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 16 Sink Inputs (Source Load), Dual-Port, CIP SYNC Input, With Diagnostics, DC Micro (M12), With CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 16 Sink Inputs (Source Load), Dual-Port, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 16 Sink Inputs (Source Load), Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 4-Point Analog Input, DC Micro (M8), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 4-Point Isolated RTD Input, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 4-Point Isolated Thermocouple Input, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Input Module, 8 SOE Sink Inputs, Dual-Port, DC Micro (M8), With CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 16 Source Outputs, Dual-Port, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 16 Source Outputs, Dual-Port, With Diagnostics, DC Micro (M12), Without CIP SYNC Input, With Diagnositcs, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 4-Point Analog Output, DC Micro (M12), Without CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732 ArmorBlock EtherNet/IP, EtherNet/IP, Output Module, 8 Scheduled Sourcing Output, Dual-Port, DC Micro (M8), With CIP SYNC Input, Without Diagnostics, Dual Port | |
| 1732IL ArmorBlock IO-Link Hub, IO-Link, Input Module, 16 Input Module, DC Micro (M12), Connection System | |
| 1732IL ArmorBlock IO-Link Hub, IO-Link, Input/Output Module, 10 Inputs 6 Output Module, DC Micro (M12), Connection System | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended (Voltage), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended RTD, DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 2 Single-Ended Thermocouple, Millivolt, DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Input, 4 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 2 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 2 Single-Ended (Voltage), DC Micro (M12) | |
| 1738 ArmorPoint Analog I/O Modules, Output, 4 Single-Ended (Current), DC Micro (M12) | |
| 1738 ArmorPoint Digital I/O Modules, AC, Input Module, 2, AC Micro 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, AC, Input Module, 2, AC Micro 4-Pin | |
| 1738 ArmorPoint Digital I/O Modules, AC, Output Module, 2, AC Micro 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 16 Sink Inputs W/ Diagnostics, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 4 Sink Inputs W/ Diagnostics, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Sink Inputs (Source Load), DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Sink Inputs (Source Load), M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Sink Inputs (Source Load), Pico 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Input Module, 8 Source Outputs (Sink Load), DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 16 Source Output, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 16 Source Output, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 2 Source Outputs, 4.0 A Per Module, 2.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Form A (N.O.) Relays, Isolated, AC Micro 4-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Form A (N.O.) Relays, Isolated, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 4 Sink Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Output Module, 8 Source Outputs, 2.0 A Per Module, 1.0 A Per Channel, Pico 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs w/ DeviceLogix, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs w/ DeviceLogix, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs w/ DeviceLogix, Pico 3-Pin | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs, DC Mirco (M12) | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs, M23 | |
| 1738 ArmorPoint Digital I/O Modules, DC, Self Configuring Module, 8 Configurable Sinking Inputs or Sourcing Outputs, Pico 3-Pin | |
| 1738 ArmorPoint Specialty I/O Modules, Counter Module, 24V DC Counter, M23 | |
| 1738 ArmorPoint Specialty I/O Modules, Counter Module, 5V DC Counter, M23 | |
| 1738 ArmorPoint Specialty I/O Modules, Serial Module, Serial Interface Channel RS485, RS422, DC Micro (M12) | |
| 1738 ArmorPoint Specialty I/O Modules, Serial Module, Serial Interface Channel, RS232, DC Micro (M12) | |
| 1738 ArmorPoint Specialty I/O Modules, Serial Module, Synchronous Serial Interface Channel, M23 | |
| 1738 Field Power Distributor, 10...28.8V DC | |
| 1738 Field Power Distributor, 5...150V DC, 54...240V DC | |
| 1746 SLC System, (16) Analog Input Module, +/- 20 Ma | |
| 1746 SLC System, (4) Analog Input For Programmable Controller | |
| 1746 SLC System, (8) Analog Input For Programmable Controller | |
| 1746 SLC System, (8) Isolated Relay Output - 5-250V AC, 5-125V DC | |
| 1746 SLC System, 16 ch-AC Input Module For Programmable Controller | |
| 1746 SLC System, 16 ch-AC Output Module For Programmable Controller | |
| 1746 SLC System, 16 ch-DC Input Module For Programmable Controller (sinking) | |
| 1746 SLC System, 16 ch-DC Input Module For Programmable Controller (sourcing) | |
| 1746 SLC System, 16 ch-DC Output Module For Programmable Controller (sinking) | |
| 1746 SLC System, 16 ch-DC Output Module For Programmable Controller (sourcing) | |
| 1746 SLC System, 16 ch-Electronically Protected DC Output Module (sourcing) | |
| 1746 SLC System, 16 ch-Fast Response DC Sinking Input Card (24V DC) | |
| 1746 SLC System, 16 ch-High Current DC Output Module (sinking) - Custom Conformally Coated:Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 1746 SLC System, 16 ch-Relay Output Module For Programmable Controller | |
| 1746 SLC System, 32 ch-DC Input Module For Programmable Controller (sinking) | |
| 1746 SLC System, 32 ch-DC Input Module For Programmable Controller (sourcing) | |
| 1746 SLC System, 32 ch-DC Output Module For Programmable Controller (sinking) | |
| 1746 SLC System, 32 ch-DC Output Module For Programmable Controller (sourcing) | |
| 1746 SLC System, 32 ch-Electronically Protected DC Output Module (sourcing) | |
| 1746 SLC System, 4 ch-AC Input Module For Programmable Controller - Custom Conformally Coated:Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 1746 SLC System, 8 ch-AC Output Module For Programmable Controller | |
| 1746 SLC System, 8 ch-High Current DC Output Module (sourcing) | |
| 1746 SLC System, 8 ch-Relay Output Module For Programmable Controller | |
| 1746 SLC System, 8 Channel Analog Current Output For SLC 500 | |
| 1746 SLC System, 8 Channel Analog Voltage Output For SLC 500 | |
| 1746 SLC System, 8 Channel Rtd Input Module | |
| 1746 SLC System, Remote I/O Scanner Module | |
| 1746 SLC System, SLC 500 Remote I/O Adapter Module - Custom Conformally Coated:Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 1746 SLC System, Thermocouple/Mv Analog Input Module | |
| 2 Axis Analog/SSI Servo Module - Custom Conformally Coated :Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 2 Axis Analog/SSI Servo Module | |
| 2 Axis nalog/SSI Servo Module- Conformally Coated | |
| 2 Axix Servo, Analog/ENC-LCP- Conformally Coated | |
| 2 Channel LDT Hydraulics Module (36 Pin) | |
| 2 Channel LDT Hydraulics Module(36 Pin)- Conformally Coated | |
| 2-Axis Servo, Analog/ENC-LCP | |
| 2-Port EtherNet I/O Adapter Module | |
| 2-Port EtherNet/IP I/O Adapter Module - Conformally Coated | |
| 230 Vac 2 Channel Input Module | |
| 230 Vac 4 Channel Input Module | |
| 24 Vdc Very High Speed Counter With Source Outputs | |
| 24V Dc 2 Amp 2 Channel Source Output Module, Electronically Protected | |
| 24V Dc 2 Channel Analog Current Input Module - Conformal coated | |
| 24V Dc 2 Channel Analog Current Input Module | |
| 24V Dc 2 Channel Analog Current Output Module - Conformal coated | |
| 24V Dc 2 Channel Analog Current Output Module | |
| 24V Dc 2 Channel Analog Voltage Input Module - Conformal coated | |
| 24V Dc 2 Channel Analog Voltage Input Module | |
| 24V Dc 2 Channel Analog Voltage Output Module - Conformal coated | |
| 24V Dc 2 Channel Analog Voltage Output Module | |
| 24V Dc 2 Channel RTD Input Module - Conformally Coated | |
| 24V Dc 2 Channel RTD Input Module | |
| 24V Dc 2 Channel Sink Input Module | |
| 24V Dc 2 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 2 Channel Source Input Module | |
| 24V Dc 2 Channel Source Output Module, Electronically Protected | |
| 24V Dc 2 Channel Source Output Module | |
| 24V Dc 2 Channel Thermocouple Input Module - Conformal Coated | |
| 24V Dc 2 Channel Thermocouple Input Module | |
| 24V DC 2 Point N.O. SPST Relay Output Module | |
| 24V DC 2 Point N.O/N.C. Dpst Relay Output Module | |
| 24V Dc 4 Channel High Density Analog Current Input Module - Conformal coated | |
| 24V Dc 4 Channel High Density Analog Current Input Module | |
| 24V Dc 4 Channel Sink Diagnostics Input Module | |
| 24V Dc 4 Channel Sink Input Module - Conformal coated | |
| 24V Dc 4 Channel Sink Input Module | |
| 24V Dc 4 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 4 Channel Source Input Module | |
| 24V Dc 4 Channel Source Output Module - Conformal coated | |
| 24V Dc 4 Channel Source Output Module, Electronically Protected | |
| 24V Dc 4 Channel Source Output Module | |
| 24V DC 4 Point N.O. SPST Relay Output Module | |
| 24V Dc 4 Points Analog Current Output Module - Conformal coated | |
| 24V Dc 4 Points Analog Current Output Module | |
| 24V Dc 8 Channel High Density Analog Current Input Module - Conformal coated | |
| 24V Dc 8 Channel High Density Analog Current Input Module | |
| 24V Dc 8 Channel Sink Input Module - Conformal Coated | |
| 24V Dc 8 Channel Sink Input Module | |
| 24V Dc 8 Channel Sink Output Module, Electronically Protected - Conformal coated | |
| 24V Dc 8 Channel Sink Output Module, Electronically Protected | |
| 24V Dc 8 Channel Source Input Module - Conformal coated | |
| 24V Dc 8 Channel Source Input Module | |
| 24V Dc Controlnet Adapter | |
| 24V Dc Devicenet Adapter With Subnet Expansion | |
| 24V Dc Devicenet Adapter | |
| 24V DC Power/Bus Extension Module | |
| 24V Dc8 Channel Source Output Module - Conformal Coated | |
| 24V Dc8 Channel Source Output Module, Electronically Protected - Conformal Coated | |
| 24V Dc8 Channel Source Output Module, Electronically Protected | |
| 24V Dc8 Channel Source Output Module | |
| 3 Axis SERCOS Interface Servo Module - Custom Conformally Coated :Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 3 Axis SERCOS Interface Servo Module- Conformally Coated | |
| 3 Axis SERCOS Interface Servo Module | |
| 3-slot I/O base unit | |
| 30-60 VDC Input 16 Pts (20 Pin) | |
| 5 Vdc Very High Speed Counter With Source Outputs | |
| 79-132 VAC Isolated Input 16 Pts (36 Pin) | |
| 8 Axis SERCOS Servo Module - Custom Conformally Coated :Contact RAMPSCONFORMALCOATIN G@RA.ROCKWELL.COM for ordering information. | |
| 8 Axis SERCOS Servo Module- Conformally Coated | |
| 8 Axis SERCOS Servo Module | |
| 8-point digital output module | |
| 8-point isolated analog output module | |
| 90-146 VDC Isolated Input 16 Pts (36 Pin) - Conformally Coated | |
| 90-146 VDC Isolated Input 16 Pts (36 Pin) | |
| Address Reserve Module - Conformal caoted | |
| Address Reserve Module | |
| Analog Input - Current/Voltage 16 Pts (36 Pin) | |
| Analog Input - Current/Voltage 8 Pts (36 Pin) | |
| Analog Input Module, 8 Isolated Points, Current, Current Sourcing and Voltage (36 Pin) - Conformally Coated | |
| Analog Input Module, 8 Isolated Points, Current, Current Sourcing and Voltage (36 Pin) | |
| Common Terminal Module. Single-slot 12 mm wide Common Terminal Modules | |
| Contactor, Capacitor-Switching, 16A, Low Consumption 12V DC Coil, 1 N.O., 1 N.C. Aux. | |
| ControlLogix 16 Point 18...32V Â DC Sinking Safety Input Module | |
| ControlLogix Temperature Input Module, 12 Point, RTD, Resistance,Temperatu re Detector Measurement, non-Isolated Inputs - Conformally Coated | |
| ControlLogix Temperature Input Module, 12 Point, RTD, Resistance,Temperatu re Detector Measurement, non-Isolated Inputs | |
| ControlLogix Temperature Input Module, 16 Point, Thermocouple, B/C/E/J/K/N/R/S/T Type, non-isolated Inputs - Conformally Coated | |
| ControlLogix Temperature Input Module, 16 Point, Thermocouple, B/C/E/J/K/N/R/S/T Type, non-isolated Inputs | |
| Devicenet Interface Module | |
| DeviceNet Safety ArmorBlock Input Module, 8 Inputs, 8 Test Outputs, 4 Solid State Bi-Polar Outputs | |
| DeviceNet Safety ArmorBlock Input Module, 8 Inputs, 8 Test Outputs | |
| EtherNet/IP Safety ArmorBlock Input Module 16 Inputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module 8 Inputs, 4 Solid State Bi-Polar Outputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module 8 Inputs, 8 Solid State Sourcing Outputs, IP67 Rating | |
| EtherNet/IP Safety ArmorBlock Input Module, 12 Inputs, 2 Solid State Bi-Polar Outputs | |
| EtherNet/IP Safety ArmorBlock Input Module, 12 Inputs, 4 Solid State Sourcing Outputs | |
| Ex I/O 2 Point Digital Output 16.5V | |
| Ex I/O 2 Point Digital Output 23V | |
| Ex I/O 4 Channel HART Analog Input Wide | |
| Ex I/O 4 Channel HART AnalogConfigurable | |
| Ex I/O 4 Channel RTD Input Wide | |
| Ex I/O 4 Channel Thermocouple Input Wide | |
| Ex I/O 8 Point Digital Input NAMUR Wide | |
| Ex I/O 8 Point Digital Input NAMUR | |
| Ex I/O EtherNet/IP Adapter | |
| Feed-Through 4 Channel Analog IFM, 3 Terminals per Channel , , , Analog Interface Module | |
| Feed-Through 8 Channel Analog IFM, 3 Terminals per Input , , , Analog Interface Module | |
| Feed-Through Isolated 6 Channel Analog IFM, 3-4 Terminals per Input , , , Analog Interface Module | |
| Feed-Through Isolated 8 Channel Analog IFM, 3 Terminals per Input , , , Analog Interface Module | |
| Field Potential Distributor | |
| Fusable High-Speed Counter/Encoder Analog IFM, 2-channel fused counter input/4 fused outputs , , , Analog Interface Module | |
| Fusible 16 Channel Analog IFM, 24V Blown Fuse Indicators, 5 Terminals per Input , , , Analog Interface Module | |
| Fusible 16 Channel Analog IFM, with 5 x 20mm Fuse Clips, Extra Terminals for Synchronized Axes Module , 1746-QS: Analog Synchronized Axis Control Module, 24V DC ,Analog - Input /... | |
| Fusible 2 Channel Analog IFM, 24V Blown Fuse Indicators and Test Points, 5 Terminals per Input and 3 per Output , , , Analog Interface Module | |
| Fusible 4 Channel Analog IFM, 24V Blown Fuse Indicators and Test Points, 5 Terminals per Input , , , Analog Interface Module | |
| Fusible 8 Channel Analog IFM (8 Input / 2 Output) , 1757-PIM: ProcessLogix DC (5-24V) Pulse Input Module, 8 Pts. ,Analog - Input / Output Mode , Analog Interface Module... | |
| Fusible 8 Channel Analog IFM, 24V Blown Fuse Indicators, 5 Terminals per Input , , , Analog Interface Module | |
| High-Speed Counter/Encoder Analog IFM, 2-channel counter input/4 outputs , , , Analog Interface Module | |
| IEC Reversing Starter with Electronic OLR, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Fuse Holder: 140F-D3?-C30(L), CC or gL-gG Fuses, Auxiliary Contact 1 N.O. Late Make +... | |
| IEC Reversing Starter with Electronic OLR, 100-C12, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C16, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C23, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C37, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| Isolated Analog Input Module - 8-Channel HART - Conformally Coated | |
| Isolated Analog Input Module - 8-Channel HART | |
| POINT Guard I/O Safety Digital Output Module - Conformal coated | |
| POINT Guard I/O Safety Digital Output Module | |
| POINT Guard I/O Safety Module - 4 Safety Analog Input Module (Compatible with terminal bases with 12 terminations) - Conformal coated | |
| POINT Guard I/O Safety Module - 4 Safety Analog Input Module (Compatible with terminal bases with 12 terminations) | |
| POINT Guard I/O Safety Module - 8 Point Input Module (Compatible with terminal bases with 8 terminations) - Conformal Coated | |
| POINT Guard I/O Safety Module - 8 Point Input Module (Compatible with terminal bases with 8 terminations) | |
| POINT Guard I/O Safety Module - 8 Safety Sourcing Output Module (Compatible with terminal bases with 8 terminations) - Conformal Coated | |
| POINT Guard I/O Safety Module - 8 Safety Sourcing Output Module (Compatible with terminal bases with 8 terminations) | |
| POINT I/O Module with 8 Configurable 24V DC Points with DeviceLogix | |
| POINT I/O Module with 8 Configurable 24V DC Points | |
| Point I/O RS232 ASCII Interface | |
| Point Profibus W/24Vdc Ps | |
| RS485/422 ASCII Interface | |
| RTD / Ohms / Thermocouple / mV Input Module, 8 Individually Configurable Isolated Points (36 Pin) - Conformally Coated | |
| RTD / Ohms / Thermocouple / mV Input Module, 8 Individually Configurable Isolated Points (36 Pin) | |
| SMC-50 Analog I/O Option Module: 2 analog inputs (voltage or current) and 2 analog outputs (voltage or current) | |
| SMC-50 Digital I/O Option Module: 4 AC inputs and 3 relay outputs | |
| SSI Absolute Encoder Interface | |
| Termination Module for SIL2 Safety Shutdown System Using 2 1756-OB16D Outputs , 1756-OB16D: ControlLogix DC Diag. Output Module, 16 Pts., 19-30V ,Digital - Input / Output Mode , Digital Module... | |
| Thermocouple 8 Channel Analog IFM, 3 Terminals per Input , , , Analog Interface Module | |
| Voltage Terminal Module. Single-slot 12 mm wide Voltage Terminal Modules |
| Next >> |