VersaLogic Corporation Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| The PCM-3724 provides 48 fully buffered digital input/output lines. It features Intel 8255 Mode 0 software compatibility for use with all popular software drivers. The two 50-pin I/O connectors are... | |
| The VCM-DAS-1 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided... | |
| The VCM-DAS-2 module provides a combination of analog I/O, digital I/O, and non-volatile storage, which makes it ideal for data acquisition and control applications. All of its functions are provided... | |
| The VCM-DAS-3 I/O module provides 16 channels of 12-bit resolution analog outputs along with 24 digital I/O lines on a single PC/104 module. The rugged VCM-DAS-3 is designed to provide... | |
| VersaLogic's SPX expansion modules provide a new level of economy and convenience for routine I/O expansion. Their small size, low cost, and simplified system interface are possible due to high... |