BARTEC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| BARTEC offers a junction box to facilitate the use of ComExflex in a control console or a control panel. The junction box features a cable gland and can be... | |
| In the Ex e version, the MODEX 8 relay out module can activate various actuators using 8 outputs. It is possible, for example, to directly activate encapsulated solenoid valves, indicator... | |
| In the Ex e version, the MODEX 8 x 4 to 20 mA module with 8 analogue inputs enables 8 analogue signals to be fed in. For example, two-wire transmitters... | |
| In the Ex e version, the MODEX digital in module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs... | |
| In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs... | |
| In the Ex i or Ex e version, the MODEX 8 x 4 to 20 mA module can control various actuators depending on the model using 8 analogue short-circuit proof... | |
| In the Ex i version, the MODEX 8 relay out module can activate various actuators using 8 outputs. It is possible, for example, to directly activate intrinsically safe solenoid valves... | |
| In the Ex i version, the MODEX digital out Ex i module can control various actuators using 16 digital outputs. During operation, a channel can be shortcircuited on the short-circuit... | |
| In the Ex i version, the MODEX Ex i digital in module with 16 digital inputs enables 16 binary signals to be evaluated. For example, NAMUR sensors, optocouplers, mechanical contacts... | |
| In the Ex-e version, the MODEX digital in module with 16 digital inputs enables 16 binary signals to be fed in. For example, pressure-resistant limit switches or control devices can... | |
| The 8 x analogue in/out Ex e (16 bit) module can control various actuators via 8 analogue outputs in Ex e design. One channel can be short-circuited on the short-circuit-proof... | |
| The MODEX RTD in Ex i module enables an intrinsically safe connection of 4 Pt100, Pt1000, resistors or potentiometers. The inputs are galvanically isolated from each other, from the power... | |
| The resistive coupling element is used to monitor open and short circuits in isolator amplifier circuits controlled by mechanical contacts. The coupling element is installed directly to the control contact... | |
| The Smart USB Device series is a simple and cost-efficient solution to extend the POLARIS series to include additional interface. The connection is made via the Ex e USB interface. | |
| With the MODEX 4 x digital out Ex i/8 x Ex i digital in, it is possible to control 4 Ex i valves while simultaneously importing NAMUR limit switches via... | |
| With the MODEX 4 x Ex e digital out/8 x Ex i digital in, it is possible to control 4 Ex e valves while simultaneously importing limit switches via 8... |