TOP-electronics USA Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Replaced by 57718 | |
| Replaced by 57707 | |
| Replaced by 57732 | |
| W&T 33204, USB isolator, Industry 4kV USB interfaces in stationary computers unfortunately have the basic drawback of having no galvanic isolation for the signal lines. In many applications in the... | |
| W&T 53642, USB-Server Industry Isochron (Discontinued, replaced by 53665) USB devices anywhere in the network The USB-Server Industry Isochron integrates a USB device into the network via TCP/IP Ethernet. The... | |
| W&T 53662, USB-Server Gigabit (discontinued, replaced by the functionally compatible 53663) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC... | |
| W&T 53663, USB-Server Gigabit 2.0 (replaces the 53662) USB devices, simple and fast, anywhere in the network Interfaces: 2x USB 2.0 USB ports Simultaneous connection of PC A to USB1... | |
| W&T 57608, Web-Thermograph 8x This part has been replaced by the W&T 57708 | |
| W&T 57637, Web-IO, 2x Digital In, 2x Digital Out | |
| W&T 57650 Web-IO Logger, 6xDigital Input, 6xDigital Output (Discontinued) Control, monitor and acquire digital signals and document up to a million switching or counting events over time. One box for... | |
| W&T 57652, Web-Count 6x Digital, 6x Digital Input (Discontinued) The Web-Count 6x Digital makes it possible for you to acquire pulse counts from sensors with switching outputs and record them... | |
| W&T 57708, Web Thermometer 8x (Discontinued) Measure, log and report... The Web Thermometer 8x is an instrument that measures 8 temperature points and makes the values available in the network. | |
| W&T 57713, Web-Thermo-Hygrobaro graph (replaces the 57613) Sends temperatures, relative humidity and air pressure over the network Like all the models in the Web-IO Climate series, the Web-Thermo-Hygrobaro meter 57713... | |
| W&T 57714, Web Thermometer NTC (replaces discontinued 57614) Measure, log and report... The Web Thermometer is a measuring device which monitors temperatures and makes the values available in the network. | |
| W&T 57715, Web-Thermograph Pt100/Pt1000 Temperature measurement, single-channel Like all the Web-IO Climate series models, the Web-Thermograph Pt100 / Pt 1000 57615 offers everything you need for connecting a temperature sensor... | |
| W&T 57716, Web Thermometer Relay Measure, log and switch... The Web-Thermometer is a measuring instrument which detects temperatures and makes the values available in the network. When a limit is... | |
| W&T 57721, Web-IO CO2 Monitor air quality Web-IO CO2 is a network-capable measuring instrument for detecting carbon dioxide concentration in the ambient air. For long-term, continuous detection of the... | |
| W&T 57725, Web Thermometer Pt100 / Pt1000 (replaces discontinued model 57715) Measure, log and report... The Web Thermometer is a measuring device which monitors temperatures and makes the values available... | |
| W&T 57728, Web-Thermometer Air Quality This product has been discontinued by the manufacturer. The replacement is the 57721 Monitor air quality On-demand ventilation control in office buildings, schools, education centers... | |
| W&T 57730, Web-IO 4.0 Digital, 12xInput, 12xOutput Replaces discontinued 57630 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching... | |
| W&T 57734, Web-IO 4.0 Digital, 12 x Digital In with 6 x relay outputs Replace 57634 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0... | |
| W&T 57737, Web-IO 4.0 Digital, 2xIn, 2xOut Replace 57637 with a functionally compatible and expanded/improved version, including MQTT and REST for industry 4.0 and IoT. (Please note that Time-switching is... | |
| W&T 57761, Web-IO 4.0, Analog-In/Out 2x 0/4..20mA PoE ( Replaces discontinued model 57661) Measure, tunnel, output analog signals... The combined solution for analog in- or output signals brings your measurements... | |
| W&T 57762, Web-IO 4.0, Analog-In/Out 2x 0-10V PoE ( Replaces discontinued model 57662) Measure, tunnel, output analog signals... The combined solution for analog input or output signals brings your measurements... | |
| W&T 57832, Web-IO 4.0 230V Relay 1xNO, 1xCO Switch remotely... With the Web-IO 4.0 230V Relay 1xNO, 1xCO, 230V switching signals can be controlled via TCP/IP Ethernet. There are numerous... | |
| W&T 66201, RS422/RS485 Isolator, 1kV isolation volt | |
| W&T 66203, RS422/RS485 Isolator, 1kV with OVP | |
| W&T 80201, RS232 line driver set | |
| W&T 88001, RS232 Isolator, 1kV isolation voltage | |
| W&T 88004, RS232 Isolator, 4kV isolation voltage Data and control lines galvanically isolated The Isolator in the compact dongle housing provides galvanic isolation between two RS232 devices with an isolation... | |
| W&T 88050, RS232 Isolator, 50kV isolation voltage The tubular isolator ensures galvanic isolation between two RS232 devices with an isolation voltage of at least 50kV DC, without any additional power... | |
| W&T 88205, RS232 Isolator, 1kV Industry | |
| W&T 88642, RS232 Universal Serial Buffer Connections and displays: Serial ports: 2x RS232 (both ports can be configured independently of each other) Input: 9-pin SUB-D socket with DCE assignment Output:... | |
| W&T USB isolator, 1kV Galvanically isolated connection of two USB devices Isolation voltage min. 1000 Volts DC Supports low-speed and full-speed USB devices Solution integrated into USB cable for plug-in... | |
| W&T, 57720 Web-Thermo-Hygromete r Like all models in the Web-IO Climate series, the Web-Thermo-Hygromete r 57720 provides everything you need for connecting a temperature and relative humidity sensor to the... | |
| Web-IO Analog-In 0..20mA / 0..10V Gather, monitor and archive analog measurement values over the Internet/Intranet Product properties: Monitor measured values and trends from a browser HTML page design user-variable Direct... |