ADLINK Technology Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 12- or 16-bit D/A resolution voltage or current output and up to 1 MS/s update rate are supported. | |
| ADLINIK DAQ-2010, DAQ-2005 and DAQ-2006 are simultaneous-samplin g multifunction DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential input... | |
| ADLINIK DAQ-2204, DAQ-2205, and DAQ-2206 are high-density and high-performance multifunction DAQ cards. The devices can sample up to 64 AI channels with different gain settings and scan sequences. It makes... | |
| ADLINIK DAQ-2501 and DAQ-2502 are high-speed and high-performance analog output multifunction DAQ cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1 MS/s. | |
| ADLINIK PXI-2010, PXI-2005 and PXI-2006 are simultaneous-samplin g multifunction PXI modules to meet a wide range of application requirements. These products can simultaneously sample 4 AI channels with differential input... | |
| ADLINIK PXI-2204, PXI-2205, and PXI-2206 are high-density, high-performance multifunction PXI modules. These devices can sample up to 64 AI channels with various gain settings and scan sequences---making them ideal for... | |
| ADLINIK PXI-2208 is an ultra high-density, high-performance analog input module. This device can sample up to 96 AI channels with various gain settings and scan sequences, making it ideal for... | |
| ADLINIK PXI-2501 and PXI-2502 are high-speed, high-performance analog output multifunction PXI modules. These devices are able to update up to 8-CH, 12-bit analog outputs simultaneously sustaining 1 MS/s. The reference... | |
| ADLINK DAQe-2000 series products are simultaneous-samplin g multi-function PCI Express DAQ cards to meet a wide range of application requirements. The devices can simultaneously sample 4 AI channels with differential... | |
| ADLINK DAQe-2200 series are high-density and high-performance multi-function DAQ PCI Express cards. The devices can sample up to 64 AI channels with different gain settings and scan sequences. It makes... | |
| ADLINK DAQe-2208 is an high-density and high-performance analog input card. The device can sample up to 96 AI channels with different gain settings and scan sequences. It makes them ideal... | |
| ADLINK DAQe-2213/2214 can sample up to 16 AI channels with different gain settings and scan sequences. It makes them ideal for dealing with analog signals with various input ranges and... | |
| ADLINK DAQe-2500 series are high-speed and high-performance analog output multi-function DAQ PCI EXpress cards. The devices are able to update up to 8-CH, 12-bit analog outputs simultaneously at sustaining 1... | |
| ADLINK digital I/O cards feature TTL I/O, isolated I/O, relay output, and timer/counter, and supports up to 256-CH high-density on a single board, making them suitable for I/O status monitoring... | |
| ADLINK LPCI-7230 is 32-CH isolated input and/or card. It provides a 2,500 C optical isolation protection. Two wide input range of the LPCI-7230 makes it easy to sense the status... | |
| ADLINK LPCI-7250 is a Low-Profile PCI DIO card. LPCI-7250 provides 8-CH SPDT (Form C) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by... | |
| ADLINK PCI-6208 series are 8 or 16-CH, 16-bit, analog output cards. The PCI-6208V-GL offers 8 voltage outputs with ¡Ó10 V range, featuring 15-bit monotonicity and 10 V/£gs slew rate. The... | |
| ADLINK PCI-9111 series are 16-CH, 100 kS/s low cost multi-function DAQ card. The PCI-9111 series feature flexible configurations on analog inputs. A RC filter is implemented on each A/D input... | |
| ADLINK PCI-9113A is a 32-CH, 12-bit, 100 kS/s isolated analog input card. The PCI-9113A provides analog inputs with 3 programmable input ranges for both bipolar and unipolar inputs. The 32-CH... | |
| ADLINK PCI-9114 series are 32-CH, 16-bit, high resolution multi-function DAQ Cards. The PCI-9114 device features flexible configurations on analog input. The devices are divided into 2 kinds: normal gain version... | |
| ADLINK PCIe-6208 series are 8 or 16-CH, 16-bit, PCI Express analog output cards which provide high resolution, high-density analog output functionalities and are suitable for ATE, signal generation, industrial process... | |
| ADLINK PCIe-7300A is an ultra-high-speed digital I/O card. It consists of 32 digital input/output channels. High performance designs and state-of-the-art technology make this card ideal for a wide range of... | |
| ADLINK PCIe-7432 is a 32CH Isolated DI & 32CH Isolated DO PCIe Card, featuring robust 2,500V isolation protection, suitable for most industrial applications. Input range up to 24V makes it... | |
| ADLINK's cPCI/PCI-743X series cards are 64-CH high-density digital input and/or output cards that provide a robust 2,500 V isolation protection and are suitable for most industrial applications. The wide input... | |
| ADLINK's digital I/O products include various timing, voltage, and isolation options to choose from. | |
| ADLINK's general-purpose DAQ cards feature A/D resolution from 12-bit to 16-bit with single-ended or differential input and sampling rates from 100 kS/s to 333 kS/s — ideal solutions for basic... | |
| ADLINK's high-performance DAQ cards feature A/D resolution from 12-bit to 24-bit with single-ended or differential input and sampling rates from 250 kS/s to 3 MS/s of simultaneous or multiplexing sampling... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 200 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 203 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 204 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's high-speed digital I/O cards features 32 or 64 high-speed single-ended I/O channels and up to 50 MHz data transfer rate with 205 MB/s data throughput—ideal for large-scale digital data... | |
| ADLINK's PCI-723X series are 32-CH isolated input and/or output cards which provide a 2,500 V optical isolation protection. The wide input range of the PCI-7230 and PCI-7233 makes it easy... | |
| ADLINK's PCI-7250/7251 provide 4-CH SPDT (Form C) & 4-CH SPST (Form A) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard... | |
| ADLINK's PCI-7296/7248/7224 are high-density parallel digital I/O boards with 96/48/24 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCI-7296/48/24 can utilize the Opto-22 external devices. | |
| ADLINK's PCIe-7248/7296 are high-density parallel digital I/O boards with 96/48 I/O channels. The header connectors are fully compatible with industry Opto-22 standard. Thus, PCIe-7248/7296 can utilize the Opto-22 external devices. | |
| ADLINK's PCIe-7350 is the advanced version of hot-selling PCI/PCIe-7300A featuring high-speed digital I/O with 32-channel bi-direction parallel I/O lines. The data rate can achieve up to 200 MB/s through the... | |
| ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate... | |
| ADLINK's PXI-2022 is a simultaneous-samplin g multi-function DAQ card to meet a wide range of application requirements for PXI bus computers. The device can simultaneously sample 16 AI channels with... | |
| LPCIe-7250 provides 8-CH SPDT (Form C) relay outputs and 8-CH isolated digital inputs. The status of each relay output is represented by an onboard LED. When the relay is in... | |
| PCI-7260 is a PCI-bus, high-power relay output card for industrial automation and machine control. Each of all eight channels is capable to switch 5A current at 250VAC or 5A current... | |
| Responding to the industry's need for high-density digital input/ output modules, the ADLINK PCI-7442/7443/7444, PCIe-7442 DIO card series delivers up to 128 opto-isolated channels for a wide range of demanding... | |
| Responding to the industry's need for high-density digital input/output modules, the ADLINK PCI-7442/7443/7444 DIO card series delivers up to 128 opto-isolated channels for a wide range of demanding PCI-based applications. | |
| The ADLINK PCI-9222/PCI-9223 is a 16-bit, 16/32-CH, 250/500 KS/s high performance DAQ card with 8 different input ranges. It also features 2-CH 16-bit analog outputs capable of a 1 MS/s... | |
| The ADLINK PCIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PCIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides... | |
| The ADLINK PXIe-9529 is a high-performance, high density, 8-CH analog input dynamic signal acquisition module. The PXIe-9529 features eight 24-bit simultaneously sampling analog input channels. The 24-bit sigma-delta ADC provides... | |
| The ADLINK USB-1900 series provides a range of USB 2.0-based multi-functional DAQ modules. The USB-1901 and USB-1902 16-bit 250 kS/s USB 2.0-based high-performance DAQ modules allow four different voltage input... | |
| The PCI-7396 is 96-bit parallel digital input/output (DIO) cards designed for industrial applications. The PCI-7396 emulates four 8255 Programmable Peripheral Interface (PPI) chips. Each PPI offers three 8-bit DIO ports... | |
| The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a... | |
| The PCI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. | |
| The PXI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. | |
| The USB-1210 is a 16-bit high-speed USB 2.0-based DAQ module equipped with 4 analog input channels providing simultaneous sampling at up to 2MS/s per channel. The USB-1210 delivers high accuracy... | |
| The USB-2401 is a 24-bit, 4-channel simultaneous-samplin g universal input USB DAQ modules featuring built-in signal conditioning circuitry, providing direct measurement of commonly used sensors including current output transducers, thermocouple,... | |
| The USB-2405 is a 24-bit high-performance dynamic signal acquisition USB module equipped with 4 analog input channels providing simultaneous-samplin g at up to 128 kS/s per channel. The USB-2405 also... | |
| The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event... |