STEGO Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
STEGO CONNECT allows the integration of analog devices, for example heaters, filter fans, etc. into the digital world. On one side it contains digital sensors for the collection and transfer...
The compact smart distance sensor uses ultrasonic waves and the principle of time-of-flight (ToF) measurement to determine the distance to objects. It is suitable for numerous application areas in the...
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is...
The IO-Link converter converts up to three analog 4 - 20 mA signals into the digital IO-Link protocol. This allows, for example, analog sensors to be integrated into an existing...
The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for...
This digital IO-Link hub switches up to three actuators or loads via relays. The switching commands are issued via an IO-Link interface from higher-level field devices such as: Edge computer,...