Sichuan Odot Automation System Co., Ltd. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| ◆ The module supports 32 channels digital output; the output voltage is 24VDC and the output high level is valid. ◆ Module can drive field equipment. (relay, solenoid valve, etc.)... | |
| ◆ The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. | |
| ◆The module supports 8-channel digital output, the output voltage is 0VDC and the output low level is valid. ◆The module could drive field equipment (relay, solenoid valve, etc.). ◆The module... | |
| BT-124F:16 channel digital input / 24VDC /Sink/Source dual direction, Code: 1 | |
| BT-221F:16 channel / digital output / 24VDC / sink, Code: 5 | |
| BT-222F:16 channel / digital output / 24VDC / source, Code: 6 | |
| BT-3238:8 channels / current input /0&4-20mA, 15-bits, single ended, Code: B | |
| BT-3244:4 channels / current input / 0&4-20mA, ±20mA, 15 bits, Single-ended bipolar, Code: C | |
| BT-3714:4 channels / RTD input / PT100 / 15bits / Temperature acquisition module, Code: D | |
| BT-3724:4 channels / RTD input / PT1000 / 15bits / Temperature acquisition module, Code: E | |
| BT-3804:4 channels analog input / TC / 24bits / Thermocouple temperature acquisition module, Code: F | |
| BT-4154:4 channels / Voltage Output 0~5VDC/0~10VDC/±5VDC /±10VDC,15 bits /16 bits, Code: Q | |
| BT-4234:4-channel analog output /0&4-20mA/15-bit/16- bit/ single ended, Code: P | |
| BT-5102 2 channels orthogonal/pulse encoder input, 5V single-ended, Code : 5A | |
| BT-623F 8DI sink/source & 8DO source 24VDC expansion I/O card Code: V | |
| CT-1218: 8 channels digital input/24VDC/PNP ◆the module supports 8 channels digital input, supports sink input,and the input voltage is 24VDC and the input high level is valid. It could support... | |
| CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ | |
| CT-1228: 8 channels digital input/24VDC/NPN ◆ the module supports 8 channels digital input, and the input low level is valid. It could support NPN sensor. ◆ the module could collect... | |
| CT-122F 16 channels digital input/0VDC/Source type/Input 0V, the input low level is valid Module features ◆ the Module supports 16 channels digital input, supports source input, the input voltage is... | |
| CT-221F 16 channels digital output/24VDC/Sink type/output is 0V, the output low level is valid Module features ◆ the module supports 16 channels digital output, the output voltage is 0V and... | |
| CT-2224: 4 channel digital output/24VDC/ Source type ◆the module supports 4-channel digital output, the output voltage is 24VDC and the output high level is valid. ◆the max output current of... | |
| CT-2228: 8 channel digital output/24VDC/ Source type | |
| CT-222F 16 channel digital output/24VDC/source type/output 24VDC, the output high level is valid Module features ◆ the module supports 16 channels digital output, the output high level is valid, the... | |
| CT-222H: 32 channels digital output, source, 24Vdc/0.5A,34Pin male connector ◆ the module supports 32 channels digital output; the output voltage is 24VDC and the output high level is valid. ◆ | |
| CT-2738 8 channels relay output 1A/30VDC/30W Module features ◆ 8-channel relay normally on output ◆ 8 LED channel indicators ◆ Low on resistance (≤100mΩ) ◆ With isolation between channels ◆ | |
| CT-2754 4 channels relay output,3A/30VDC/90W , with RC with flyback diode, with channel isolation Module features ◆ 4-channels relay normally on output ◆ 4 LED channel indicators ◆ Low on... | |
| CT-3134 4 channels Voltage Input 0~5/0~10/±5/±10VDC,1 5 bits /16 bits Module features ◆ The module supports 4 channels of voltage signal input ◆ The module can capture 0~5VDC, 0~10VDC, ±5VDC,... | |
| CT-3168: 8 channel Voltage Input | |
| CT-3238: 8-channel analog input | |
| CT-3268: 8 channels analog input /0~20mA OR -20~0mA OR ±20mA /15bit Single-ended bipolar ◆ the module supports 8-channel current signal acquisition. ◆ the module can be configured for 0~20mA OR... | |
| CT-3713: 3-channel RTD-PT100 temperature acquisition module | |
| CT-4234: 4-channel analog output | |
| CT-623F: 8 digital input&8 digital output /24VDC/ source or sink | |
| CT-7220 Power Supply Extension Module 5V/2A ◆ System Power and Field Power Extension ◆ System Power Output 2A@5VDC ◆ Field Power Extension 8A Current ◆Take no module channel(replace CT-7221) | |
| Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 64 modules, each I/O module is built with 16 channels and each... | |
| Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 32 modules, each I/O module is built with 16 channels and each... | |
| Module features ◆ Filter parameters can adjustable ◆ The module supports 4-channel thermocouple signal acquisition ◆ The module carries with 4 analog LED indicators ◆ The module supports 9 kinds... | |
| Module features ◆ Filter parameters can adjustable ◆ The module supports 8-channel thermocouple signal acquisition ◆ The module carries with 8analog LED indicators ◆ The module supports 9 kinds of... | |
| Module features ◆ The module supports 3-channel RTD thermal resistance (PT1000) temperature acquisition ◆ The module could be connected to a 2-wire or 3-wire PT1000 temperature sensor ◆ The internal... | |
| Module features ◆ The module supports 4-channel current signal acquisition. ◆ The module can be configured for 0-20mA or 4-20mA current signal acquisition. ◆ The module supports 2-wire (non-loop output,... | |
| Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected... | |
| Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B... | |
| Module features ◆ the module supports two channels of SSI encoder input. ◆ each encoder channel supports SSI absolute encoder signal input. ◆ each encoder channel supports 1 digital input... | |
| Module features ◆ 4-channels relay normally on output ◆ 4 LED channel indicators ◆ Low on resistance (≤100mΩ) ◆ With isolation between channels ◆ Resistive and inductive loads can be... | |
| ODOT B series integrated I/O module consists of communication board (COMM board) module and extended IO module. The COMM board could select the corresponding bus module according to the communication... | |
| ODOT B series integrated I/O module ODOT B series integrated I/O module consists of communication board (COMM board) module and extended IO module. The COMM board could select the corresponding... | |
| The CANopen master module supports 1 x CAN interface , supports the CANopen master working mode . The CT-5331 could be applied with the I/O adapter modules , so it... | |
| Table Spec [Power]: Max.20mA@5.0Vdc Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [Operational Temperature]: -35~70℃ Table Spec [Operational Humidity]: 5%~95% RH(No Condensation) Table... | |
| Table Spec [Power]: Max.20mA@5.0Vdc Table Spec [Mounting Type]: 35mmDIN-Rail Table Spec [Size]: 115*14*75mm Table Spec [Weight]: 65g Table Spec [System Power]: Nominal: 24Vdc, Range: 19.2-28.8Vdc Protection: Overcurrent Protection, Reverse Protection:... | |
| Table Spec [Power]: Max.250mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms) Table Spec [Field Power]: Not used Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16) Table Spec... | |
| Table Spec [Power]: Max.300mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms) Table Spec [Field Power]: Not used Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16) Table Spec... | |
| Table Spec [Power]: Max.60mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms) Table Spec [Field Power]: Nominal:24Vdc, Range: 19.2-28.8Vdc Table Spec [Wiring]: 34P male connector 2.54mm Pin header... | |
| Table Spec [WTP]: -40~85 ℃ Table Spec [Power Supply]: 24VDC Table Spec [Field Power Supply Current]: Max. DC 8A Table Spec [I/O Modules supported]: 32 pcs Table Spec [Wiring]: Max.1.5mm²(AWG... |