iba America LLC Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
Compact device for acquisition and recording of fast analog signals 4 electrically isolated analog inputs Input signal level ±250 mV; ±500 mV; ±1 V; ±2.5 V; ±5 V; ±10 V;
Decentralized I/O system for various applications The iba system can be expanded easily and costeffectively with 750 series I/O modules from WAGO and K-bus modules from Beckhoff. The two central...
Input module with 8 digital and 8 analog voltage inputs Sampling rate 1 kHz Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution ibaNet protocol 3Mbit...
Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous...
ibaBM-CAN is a sniffer device for extraction of measured data from the CAN bus messages which can also be used for diagnostic purposes on the CAN bus. At a glance...
ibaPADU-C is a grid independent measurement module for mobile data acquisition and recording. Using the easy-to-handle, compact device analog and digital signals can be recorded just where they arise. Mobile...
In modern manufacturing facilities as well as power generation and distribution systems, the complexity and degree of interconnection of industrial automation systems are continuously increasing. As a result, the importance...
The bus monitor ibaBM-DP is used for the cyclical data acquisition in PROFIBUS DP networks via the acquisition software ibaPDA. At a glance Bus monitor for PROFIBUS DP Connectors for...
The bus monitor ibaBM-ENetIP is used for cyclic data acquisition in EtherNet/IP networks with ibaPDA. At a glance Bus monitor for EtherNet/IP TAP interface for sniffer function Data acquisition with...
The device can be used for recording of control signals as they are used by ABB drives and transmitted over the DDCS bus. At a glance Bus monitor for the...
The device ibaBM-eCAT can be used for recording of data transmitted over an EtherCAT line with ibaPDA. At a glance Bus monitor for EtherCAT Integration into the EtherCAT bus next...
The devices of the ibaDAQ family allow a local data acquisition with ibaPDA and an onboard data storage. You can access relevant data and information anywhere they are needed due...
The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive advantage of the system is the...
The ibaBM-PN bus monitor is used for cyclical data acquisition in PROFINET IO networks with ibaPDA. At a glance Bus monitor for PROFINET IO (PN) 2 independent, internal PN devices...
The ibaM-DAQ processor module offers an integrated ibaPDA system, a powerful CPU and hard disk for storing the measurement data, as well as two interfaces each for standard Ethernet and...
Communication module for the ibaMAQS modular system Data acquisition with ibaPDA Data transfer over Ethernet / ibaNet-E The ibaM-COM communication module can be used as an alternative to the ibaM-DAQ...
Input module with 4 analog current inputs Use in power generation and distribution General current measurement Grid frequency measurement
Input module with 4 analog inputs for voltage and current measurement Different measuring modes switchable per channel Expected availability in 2025
Input module with 4 analog inputs Measurement of mechanical vibration by means of IEPE accelerometers Expected availability in 2025
Input module with 4 analog voltage inputs Use in power generation and distribution General voltage measurement Grid frequency measurement
Interface module for ibaNet 32Mbit Connection of classic iba devices via fiber optics Supports the 32Mbit Flex and 32Mbit ibaNet protocols 2 independent fiber optic interfaces with one input and...