Kistler Group Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Controller for KiDAQ Data Acquisition (DAQ) suitable for hardware models Portable, Rack and DIN Rail. Ethernet-Interface 6 digital inputs PTP support 2 USB interfaces | |
| Measurement module (DAQ) for digital signals (frequency, pulse width, counter signal, time and status).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 digital input channels... | |
| Measurement module (DAQ) for IEPE sensors (Piezotron) and voltage. Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D... | |
| Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion:... | |
| Measurement module (DAQ) for RTD (Pt100, Pt1000) or resistance in 3or 4wire technique.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic... | |
| Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC... | |
| Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN... | |
| Measurement module (DAQ) for thermocouples (Type B,E,J,K,L,N,R,S,T,U) and voltage.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC A/D... | |
| Measurement module (DAQ) for voltage (till 100 V), current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels... | |
| Measurement module (DAQ) for voltage, current and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog and 2 digital input channels Galvanic isolation 500... | |
| The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to... | |
| The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to... | |
| The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to... | |
| Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN... | |
| Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) , strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system... |