WINSYSTEMS, INC. Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V...
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O Features 12-bit Digital-to-Analog (DAC) converters Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V...
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit...
PC/104 digital I/O module with 48 bidirectional lines, 24 of which support event sense interrupts. Features 48 bidirectional digital I/O lines support: Input, Output or Output with Readback 12 mA...
PC/104 digital I/O module with 96 bidirectional lines (GPIO), 48 of which support event sense interrupts. Features 96 bidirectional digital I/O lines support: Input, Output or Output with Readback 12...
The WinSystems GNSS/GPS Receiver Module is a self-contained, high performance Global Navigation Satellite System receiver based on the MediaTek 3337 chip set. While consuming less power than competitive products, the...
WinSystems’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or...
WinSystems’ IO60-DIO48 Module adds GPIO to embedded systems with IO60 expansion featuring 48 GPIO (General Purpose Input-Output) tolerant to 30 V DC. The SPI interface is implemented through the MACH...
WinSystems’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication...
WinSystems’ ISM-TRM-ISO-IN provides 24 lines of optically isolated and digitally debounced inputs to provide easy connections and signal conditioning from field wiring. The board is needed for applications requiring signal...
WinSystems’ ISM-TRM-ISO-OUT provides 24 lines of optically isolated outputs to provide easy connection and signal conditioning from field wiring. The board is needed for applications requiring signal isolation between an...