Thyracont Vacuum Instruments GmbH Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2...
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr VD83 digital vacuum meter measures absolute pressure in the fine vacuum...
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr VD85 digital vacuum meter reads pressure over 7 decades in the rough and...
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped...