Define Instruments Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources Easy DAQ and onboard data logging Get all your... | |
| What it does: The Rio expands the Zen Datalogger capabilites - adding 16 more relays and digital I/O. The ZEN-RIO is a relay output and digital input expansion which is... | |
| Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources Get multiple analog signals into your PLC or SCADA system The Zen RTU... | |
| The RIO-MOD-RTU is a Modbus Slave device which can be used as an RTU for any Modbus system. It is ideal for direct connection to Modbus Master PLC's or SCADA... |