Classic Automation LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 1070071252- 103 E24V- Input Module, 24 vdc, includes 1070071254- 101 module | |
| 1336 Drives | |
| 3300 System | |
| 3500 System | |
| Analog Output,8- channel , 4- 20 mA , | |
| Analog Term Panel, CL6885X1- A1 | |
| Bosch CL - 1070071252- 103 E24V- Input Module, 24 vdc, includes 1070071254- 101 module | |
| Bosch CL - 8 digital outputs | |
| Bosch CL - A 24V- 0.5A | |
| Bosch CL - A24V- 0.5A | |
| Bosch CL - E24 | |
| Bosch CL | |
| CIA- 822 AC Input Module, 220 VAC, 8 channel | |
| CID- 824 Digital Input Module, 24 VDC, 8 channel | |
| CL 200 - A 24V, 0.5A | |
| CL 200 - A24V 32DO 24VDC 0,5A | |
| CL 200 - A24V, 0.5 A | |
| CL 200 | |
| CL 300 - 16 Channel | |
| CL 300 - 16 Channels | |
| CL 300 - 32 channels | |
| CL 300 - A24, 0,5 | |
| CL 300 - A24/2- 2 | |
| CL 300 - A24/2- e | |
| CL 300 - A24V- \.05A ESF | |
| CL 300 | |
| CL 400 - SAE A24/0,2- | |
| CL 400 | |
| CL 500 - One Channel Data Module. | |
| CL 500 - Profibus DP | |
| CL 500 | |
| CL200 | |
| COD- 081 Digital Output Module, 24 Vdc, 1 A, 8 channels | |
| COR- 2F4 Relay Output Module, 8 channel | |
| Delta V - 2- Wire AI, 8- Channel, 4- 20 mA Card | |
| Delta V - 24VDC | |
| Delta V - 4- 20mA | |
| Delta V - 8 Channel 120/230 VAC Isolated | |
| Delta V - 8 Wide | |
| Delta V - AI 4- 20mA HART CHARM | |
| Delta V - AI, 8- Channel, 1- 5 VDC | |
| Delta V - AI, 8- Channel, 4- 20 mA, HART Series 2 Redundant Card | |
| Delta V - Analog Output 4- 20mA | |
| Delta V - AO 4- 20mA HART CHARM | |
| Delta V - AO, 8- Channel, 4- 20 mA Card | |
| Delta V - DI 120VAC Dry Contact | |
| Delta V - DI, 8- Channel, 24 VDC, Isolated Card | |
| Delta V - DO 120/230VAC H/SIDE | |
| Delta V - DO 24VDC Isolated | |
| Delta V - KJ3001X1- BB1 DI, 8- Channel, 24 VDC, Dry Contact Card | |
| Delta V - KJ3001X1- BJ1 DO, 8- Channel, 24 VDC, High Side Card | |
| Delta V - KJ3002X1- BA1 2- Wire AI, 8- Channel, 4- 20 mA, HART Card | |
| Delta V - KJ3201X1- BA1 DI, 8- Channel, 24 VDC, Dry Contact Series 2 Card | |
| Delta V - KJ3201X1- BK1 S- Series DI 8- Channel NAMUR Card | |
| Delta V - KJ3202X1- BA1 DO, 24 VDC, High- Side, Series 2 Card | |
| Delta V - KJ3202X1- BK1 S- Series DO 8- Channel 24 VDC High- Side Card | |
| Delta V - KJ3203X1- BA1 DI, 32- Channel, 24 VDC Dry Contact Series 2 Card | |
| Delta V - KJ3208X1- BK1 S- Series DO 8- Channel 24 VDC Isolated Card | |
| Delta V - KJ3221X1- BA1 AO, 8- Channel, 4- 20 mA, HART Series 2 Redundant Card | |
| Delta V - KJ3222X1- BA1 AI, 8- Channel, 4- 20 mA, HART Series 2 Redundant Card | |
| Delta V - KL3002X1- BA1 DO 24 VDC High Side CHARM | |
| Delta V - KL3003X1- BA1 DI 24 VDC Dry Contact CHARM | |
| Delta V - KL3004X1- BA1 DO 24 VDC Isolated CHARM | |
| Delta V - KL3302X1- BC1 LS DO 24V ETA CHARM | |
| Delta V - RTD 4- 20mA HART CHARM | |
| Delta V | |
| DO, 32- Channel, 24 VDC, High- Side, Series 2 Card | |
| Flex I/O | |
| Flexi Soft Safety I/O module | |
| for 98 Series FSK Audio Telemetry Terminal | |
| H&B Contronic | |
| Honeywell FSC - 16 Channel, 24 VDC | |
| Honeywell FSC - SUPPLY 5VDC 25MA; OUTPUT 24VDC 8 CHANNELS MAX 550MA | |
| Honeywell FSC | |
| Input 1- 5 V, Output 1- 5 V | |
| Interface 8 x 4- 20ma Transmitter in, Profibus | |
| K- DP16DI/16DO | |
| KJ3001X1- CB1 DO, 32- Channel, 24 VDC, High Side Card | |
| Micro Innovation XI/ON - 2/3 wire base, 32 point DO blocks, common rail | |
| Micro Innovation XI/ON - 4 wire base , 16 point block DI modules | |
| MicroMod - Spare Parts for 1700N Series Math Unit | |
| MicroMod - Spare Parts for 1710R SLU | |
| MOD 30 | |
| Modicom Quantum - 115 Vac, 2 channel | |
| Modicom Quantum - 115 Vac, 4 x 8 | |
| Modicom Quantum - 16 Inputs, 115 VAC | |
| Modicom Quantum - 4 Channel Current | |
| Modicom Quantum - 8 input multi- range, conformal coated | |
| Modicom Quantum - 8 input multi- range | |
| Modicom Quantum - analog input module Modicon Quantum - 8 Inputs, multi- range | |
| Modicom Quantum - conformal coated version | |
| Modicom Quantum - conformal coated | |
| Modicom Quantum - DISCRETE AC IN/OUT 115VAC | |
| Modicom Quantum | |
| Modicon Micro - Micro CPU DC PS ANIO DC I/O 24V | |
| PC 200 - 24 Vdc digital input | |
| PC 200 - 24 Vdc input module | |
| PC 200 - 8 point, 24 Vdc | |
| PC 200 - Bosch PC 200 Digital Input Module, 8 Points, 24 VDC | |
| PC 200 - Bosch PC 200 Output Module, 8 points, 24 VDC, 2A | |
| PC 200 | |
| PLS 514 - 25 MS | |
| PLS 514 | |
| Procontic B - 07AA80 Analog Output Module, GJR5230010R0001 | |
| Procontic B - 07XS80 Procontic Digital Input Module (Eingangsbaugruppen) , 8x DI; 24 VDC | |
| Procontic B - 07YS80 Procontic Digital Output Module (Ausgangsbaugruppen) GJR5212100R2 and GJR5212100R1 | |
| Procontic B - 07YS81 Binary Output Module,GJR52221800R2 | |
| Procontic B - 07YS86 Procontic Relay Output Module (Relais Ausgangsbaugruppen) | |
| Procontic B - R1 In/output unit, 8 inputs for 24 V DC, with LED,. 8 outputs 24 V DC/500 mA | |
| Procontic B | |
| Procontic CS31 - 07AB90- S Digital Output Module GJR5250800R0101 | |
| Procontic CS31 - 07EA90- S Analog Input Module, GJR5251200R0101 | |
| Procontic CS31 - 07EB90- S Digital Input Module, GJR5250900R0101 | |
| Procontic DP800 - 32 point | |
| Procontic K200 - ABB Procontic K200 07AB200 Binary Output Module, order number GJV3072413R1. 8 Relay Outputs. | |
| Procontic K200 - ABB Procontic K200 07EB200 Binary Input Module, order number GJV3072411R1, 24 VDC input, 8 points | |
| Procontic K200 | |
| Procontic T200 - +/- 10 vdc; 12 bits; 4 channels | |
| Procontic T200 - 07 AB 61 R1 Digital Output Module, Order Number GJV 30 743 61 R1. 32 channes 24/48 VDC, 0.5 A | |
| Procontic T200 - 07 AB 67 R1 Relay Output Module, Order Number GJV 30 743 64 R1. 16 Relay 240 VAC, 2 A | |
| Procontic T200 - 07 EA 62 R1 Analog Input Module, Order number GJV 30 743 52 R1. - 10 to +10 V Input Range, 12 bit Resolution | |
| Procontic T200 - 07 EA 64 R1 Analog Input Module, Order number GJV 30 743 55 R1. | |
| Procontic T200 - 07AA60R1 ABB Procontic T200 Analog Output Module, 0- 10V | |
| Procontic T200 - 07AA61R1 Analog Output Module - 4- 20ma, 4 channel. ABB order number GJV3074366R1. | |
| Procontic T200 - 07AA65R1 ABB Procontic Analog Output Module, 0- 20 ma | |
| Procontic T200 - 07BT62R1 Basic Module Rack- Slots for one central unit and 8 I/O modules. ABB order number GJV3074303R1 | |
| Procontic T200 - 07EA60R1 ABB Procontic T200 Analog Input Module, 0- 10V | |
| Procontic T200 - 07EA61R1 Analog Input Module, 4- 20 ma, electrical isolation, 8- bit, 8 channels. ABB order number GJV3074351R1 | |
| Procontic T200 - 07EB61 R1 Digital Input Module, order number GJV 30 743 22 R101. 32 channels, 24 Vdc | |
| Procontic T200 - 24VDC, 32 channels | |
| Procontic T200 - 4~20MA 12 BIT | |
| Procontic T200 - Analog Input Thermocouple, 0- 20 ma, electrical isolation, 13- bit, 8 channels. Electrically Isolated | |
| Procontic T200 - Binary Output Module, Order Number GJV 30 743 63 R1. 32 Isolated Outputs | |
| Procontic T200 - for up to 512 I/O via triax cable connection | |
| Procontic T200 - part type 07EA65R1 Analog Input Module, 0- 20 ma, electrical isolation, 12- bit, 8 channels, order number GJV3074359R1 | |
| Procontic T200 - PT100 13 bits 8 channels, Electrically Isolated | |
| Procontic T200 - triax cable to substation | |
| Procontic T200 | |
| PROFIBUS, 16 x digital out | |
| Provox - 70YY23125, CL6753X1- A10 Debounce Input Module, 3- 32 VDC | |
| Provox - 9906 Analog Input, Fisher- Rosemount Systems | |
| Provox - Analog Input Term Panel, CL6897X1- A1 | |
| Provox - Analog Term Panel, CL6886X1- A1 | |
| Provox - Analog Term Panel, CL6898X1- A1 | |
| Provox - Dual Channel, CL6859X1- A5 Smart Device Input Module | |
| Provox - I/O Module Term Panel, CL6787X1- A1 | |
| Provox - Input 1- 5 V, Output 1- 5 V | |
| Provox | |
| Rosemount RS3 - 01984- 2448- 0001 Analog Marshalling Panel | |
| Rosemount RS3 - 01984- 2518- 0002 Analog I/O Module | |
| Rosemount RS3 - 01984- 2518- 0002R Analog I/O Module | |
| Rosemount RS3 - 01984- 2526- 0001 Analog Flexterm Rack | |
| Rosemount RS3 - 01984- 2526- 0002 Analog Flexterm Rack | |
| Rosemount RS3 - 10P59150002 Analog I/O Module | |
| Rosemount RS3 - 16 Point, 4- 20 mA | |
| Rosemount RS3 - 16.5" Can Mount up to 6 DC Output Cards. | |
| Rosemount RS3 - 16POINT 4- 20MA | |
| Rosemount RS3 - FIC 4- 20 w/Hart Modules Included: 01984- 2519- 0052R and 01984- 2518- 0002R. | |
| Rosemount RS3 - Just The Board Without the cage, for Rack: 01984- 2526- 0002. | |
| Rosemount RS3 - MODULE ANALOG INPUT FIELD INTERFACE 4- 20MA 16PNT | |
| Rosemount RS3 - MPAIO Input FIM, 16 point, 4- 20 mA | |
| Rosemount RS3 - Output Voltage: 20- 37VDC, Fuse Type:10A- 20A | |
| Rosemount RS3 - Output Voltage: 20- 37VDC | |
| Rosemount RS3 - Rosemount RS3 Power Supply | |
| Rosemount RS3 - With board 01984- 2448- 0001. | |
| Rosemount RS3 | |
| SLIO - 031 0031 - Analog input 4 inputs 16Bit Current 0(4)…20 mA requires less parameter bytes than module 031- 1CD40 | |
| SLIO - IM 053CAN - CANopen slave CANopen slave 16Rx and 16 Tx PDOs 2SDOs PDO- Linking PDO- Mapping: fix Max. 64 peripheral modules | |
| SLIO - IM 053DN - DeviceNet slave DeviceNet slave Group 2 only Device Poll only Device Baud rate: 125, 250 and 500kbit/s Max. 64 peripheral modules | |
| SLIO - IM 053DP - Profibus- DP slave PROFIBUS- DP slave (DP- VO, DP- V1) 244 Byte input and 244 Byte output data Max. 64 peripheral modules | |
| SLIO - IM 053EC - EtherCAT slave EtherCAT slave RJ45 jack 100BaseTX Max. 64 peripheral modules | |
| SLIO - IM 053IP - EtherNet/IP slave EtherNet/IP slave CIP Max. 64 peripheral modules | |
| SLIO - IM 053MT - Modbus/TCP slave Modbus/TCP slave I/O configuration via fieldbus Adjustable I/O cycle (0,5…4 ms) Max. 64 peripheral modules | |
| SLIO - IM 053PN - PROFINET- IO- Slave PROFINET- IO slave Transfer rate 100Mbit/s Max. 64 peripheral modules | |
| SLIO - SM 021 - Digital input 2 fast inputs Input filter time delay parameterizable 2µs…4ms | |
| SLIO - SM 021 - Digital input 2 inputs Active low input | |
| SLIO - SM 021 - Digital input 2 inputs Time stamp | |
| SLIO - SM 021 - Digital input 2 inputs | |
| SLIO - SM 021 - Digital input 4 fast inputs Input filter time delay parameterizable 2µs…4ms | |
| SLIO - SM 021 - Digital input 4 inputs Active low input | |
| SLIO - SM 021 - Digital input 4 inputs Connect 2/3 wire | |
| SLIO - SM 021 - Digital input 4 inputs Safety | |
| SLIO - SM 021 - Digital input 4 inputs Time stamp | |
| SLIO - SM 021 - Digital input 4 inputs | |
| SLIO - SM 021 - Digital input 8 inputs Active low input | |
| SLIO - SM 021 - Digital input 8 inputs detection of wiring errors | |
| SLIO - SM 021 - Digital input 8 inputs | |
| SLIO - SM 022 - Digital output 2 Low- Side outputs Output current 0,5 A | |
| SLIO - SM 022 - Digital output 2 outputs Output current 0,5 A | |
| SLIO - SM 022 - Digital output 2 outputs Output current 2 A | |
| SLIO - SM 022 - Digital output 2 outputs PWM | |
| SLIO - SM 022 - Digital output 2 outputs Time stamp Output current 0,5 A | |
| SLIO - SM 022 - Digital output 2 relay outputs DC 30V / AC 230 V Output current 3 A | |
| SLIO - SM 022 - Digital output 4 Low- Side outputs Output current 0,5 A | |
| SLIO - SM 022 - Digital output 4 outputs Output current 0,5 A | |
| SLIO - SM 022 - Digital output 4 outputs Output current 2 A | |
| SLIO - SM 022 - Digital output 4 outputs Safety Output current 0,5 A | |
| SLIO - SM 022 - Digital output 4 outputs Time stamp Output current 0,5 A | |
| SLIO - SM 022 - Digital output 8 Low- Side outputs Output current 0,5 A | |
| SLIO - SM 022 - Digital output 8 outputs Output current 0,5 A detection of wiring errors | |
| SLIO - SM 022 - Digital output 8 outputs Output current 0,5 A | |
| SLIO - SM 031 - Analog input 2 inputs 12Bit Current 0(4)…20mA | |
| SLIO - SM 031 - Analog input 2 inputs 12Bit Current 4…20 mA 2 wire | |
| SLIO - SM 031 - Analog input 2 inputs 12Bit Current 4…20mA 2wire | |
| SLIO - SM 031 - Analog input 2 inputs 12Bit Voltage - 10 V…+10 V | |
| SLIO - SM 031 - Analog input 2 inputs 12Bit Voltage 0…10 V | |
| SLIO - SM 031 - Analog input 2 inputs 16Bit Current 0(4)…10mA | |
| SLIO - SM 031 - Analog input 2 inputs 16Bit Current 0(4)…20mA | |
| SLIO - SM 031 - Analog input 2 inputs 16Bit Thermocouple Voltage - 80mV…+80mV requires less parameter bytes than module 031- 1BB90 | |
| SLIO - SM 031 - Analog input 2 inputs 16Bit Thermocouple Voltage - 80mV…+80mV | |
| SLIO - SM 031 - Analog input 2 inputs 16Bit Voltage - 10 V…+10 V | |
| SLIO - SM 031 - Analog input 4 inputs 12Bit Current 0(4)…20mA | |
| SLIO - SM 031 - Analog input 4 inputs 12Bit Voltage - 10 V…+10 V | |
| SLIO - SM 031 - Analog input 4 inputs 12Bit Voltage 0…10 V | |
| SLIO - SM 031 - Analog input 4 inputs 16Bit 0…3000 ohm resistance Resistance measurement with 2, 3 and 4- wires requires less parameter bytes than module 031- 1BD80 | |
| SLIO - SM 031 - Analog input 4 inputs 16Bit 0…3000 ohm resistance Resistance measurement with 2- , 3- and 4- wires | |
| SLIO - SM 031 - Analog input 4 inputs 16Bit Current 0(4)…20mA | |
| SLIO - SM 031 - Analog input 4 inputs 16Bit Voltage - 10 V…+10 V | |
| SLIO - SM 031 - Analog input 4 inputs 16Bit Voltage 0… 10 V requires less parameter bytes than module 031- 1CD30 | |
| SLIO - SM 031 - Analog input 4 inputs 16Bit Voltage 0…10 V | |
| SLIO - SM 032 - Analog output 2 outputs 12Bit Current 0(4)…20 mA | |
| SLIO - SM 032 - Analog output 2 outputs 12Bit Voltage - 10 V…+10 V | |
| SLIO - SM 032 - Analog output 2 outputs 12Bit Voltage 0…10 V | |
| SLIO - SM 032 - Analog output 2 outputs 16Bit Voltage - 10 V…+10 V | |
| SLIO - SM 032 - Analog output 2 outputs 16Bit Voltage 0…10 V | |
| SLIO - SM 032 - Analog output 4 outputs 12Bit Current 0(4)…20mA | |
| SLIO - SM 032 - Analog output 4 outputs 12Bit Voltage - 10 V…+10 V | |
| SLIO - SM 032 - Analog output 4 outputs 12Bit Voltage 0…10 V | |
| SLIO - SM 032 - Analog output 4 outputs 16Bit Voltage - 10 V…+10 V | |
| SLIO - SM 032 - Analog output 4 outputs 16Bit Voltage 0…10 V | |
| System 100V - 16 (20) inputs 16 (12) outputs 16 kB work memory, 24 kB load memory RS485 interface | |
| System 100V - 16 (20) inputs 8 (4) outputs thereof 2xPWM, 50kHz, 16kB work memory, 24 kB load memory | |
| System 100V - EM 134 - Expansion module, analog 3 inputs U/I 1 input Pt, Ni, R 2 outputs U/I Configurable | |
| System 100V - With integrated RS485 interface. | |
| System 100V | |
| System 2005 - (3AM050.6 electronics in replacement housing) 2005 analog mixed module, 4 inputs, 0 to 10 V, 12- bit, 4 outputs, ±10 V, 12- bit, order 1x TB170 terminal... | |
| System 2005 | |
| Telemecanique TSX Compact |
| Next >> |