Thermotron Industries Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software... | |
| The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications Number of Channels: 16 (user configurable to be either input or... | |
| The CAN/LIN Communications Module (CAN/LIN-5/5) is an intelligent instrument which uses its own on-board processor to send/receive/compare Controller Area Network (CAN) and Local Interconnect Network (LIN) messages. This approach reduces... |