CHINO Works America Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| AH3000 series conforming to CE-marking, UL and CSA is 180mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software... | |
| AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital... | |
| AL4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital... | |
| EL3000 series is a dot printing type analog recorder sized 144x144mm with 100mm width chart. The unit starts recording as soon as the power supply and input are connected and... | |
| Handy logger MR2041 is a palm size data logger, it capable to store up to 10000 data per each channel. Power supply of logger is selectable from AA battery or... | |
| KR series is a network-compatible recorder. It can records a maximum of 128 channels of field measurement data. KR monitors the loaded data through web browser window of any personal... | |
| KR2000 Series are network-compatible graphic recorders with high performance and high operating function employed high visibility 5.6"TFT color LCD display. High speed of sampling rate 100ms for 12 points and... | |
| KR3000 Series are network-compatible paperless recorders with high performance and high operating function employed high visibility 12.1” TFT color LCD display and touch panel operation system. High speed of sampling... | |
| LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1... | |
| Model MR5300 is a small size and lightweight card logger capable to store up to 6000 temperature data, and is washable (IP64 - splash proof). | |
| Model MR5320 is a small size and lightweight 2-channel card logger capable to monitor temperature in two places and store up to 6000 data per channel, and is washable (IP64... | |
| SE3000 series scanning units are designed for data logging with a personal computer. The basic unit with 6 input points can be connected to 7 sub units (6 input points... | |
| The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package... | |
| The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available... | |
| The ES600 series is compact industrial analog recorders using 60mm wide chart paper. Even with its compact size of 96 x 144mm, it has functions comparable with a large-size recorder... |