RainWise, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display... | |
| High Capacity, Low Cost Wind Data Logger The WindLog™ is a compact, inexpensive wind data logger, designed to meet the needs of people considering the purchase of a wind turbine. | |
| Long Range Computer Interface The MKIIICC-LR computer interface is a device that will record and store weather data received from MK III sensor assemblies. The MKIIICC-LR has 32K of memory... | |
| Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the... | |
| The CC-3000 is our next generation data logger and computer interface. Connectivity, storage capacity and features have all been enhanced. The CC-3000 replaces the CC-2000 and MKIIICC interface. Please be... | |
| The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time... | |
| The Met[LOG] offers superior functionality in a compact data logger with connection through LAN (Ethernet). The new Met[LOG] as well as other Lambrecht Meteo products such as the Rain[e], EOLOS,... | |
| The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping... | |
| The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain... |