MonoDAQ Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply... | |
| Low-latency, high precision analog ouptut with excellent dynamic performance (92dB SNR, -90 dB THD). Under 100 microseconds of EtherCAT-to-analog delay possible. Analog output specification DAC Resolution: 18bit Sampling Rate: 1000... | |
| Robust, isolated digital inputs are suitable for reading data off digital sensors as well as for demanding test automation tasks. Three power supply voltages (5V, 12V and device voltage supply... |