Qualitrol Company, LLC Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| A small form factor and cost oriented fiber optic hot spot monitoring transducer for dry type and oil-filled power transformers. The T/Guard Link Rev B’s standard MODBUS communication protocol allows... | |
| Enables alarm monitoring and post events analysis for a wide range of applications in transmission, generation and industrial processes. Concise display of current state in real time. Enables easy identification... | |
| Rugged multi-channel fiber optic real-time hot spot monitoring system for dry-type and oil-filled transformers. Features Provide essential data during transformer heat run Maximize cooling efficiency with accurate hot spot temperature... | |
| The T/Guard-405 is multi-channel fiber optic transformer windings hot spot monitoring system. It has up to 16 optical channels and offers Modbus serial communication. Features Tough and ruggedized sensors Highly... |