CAS DataLoggers Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| A powerful portable data logger for everyday use Flexible Very easy to use Economical Handheld, ergonomic design USB connectivity with PC Ethernet or RS232 communications options available Extended battery life... | |
| Description The Novus LogBox 3G Cellular 2 Channel Data Logger The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless... | |
| Designed For Remote Applications The dataTaker DT80M intelligent data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged... | |
| Designed For Remote Applications The dataTaker DT85M data logger is a fully featured low-powered logging platform with an integrated cellular modem, making it perfect for remote applications. The rugged design... | |
| High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the... | |
| High performance data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate /... | |
| High performance wireless data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via... | |
| High performance wireless data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate... | |
| Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote... | |
| Powerful data loggers for all wireless applications The Squirrel SQ2020 Wi-Fi hand held data logger combines high performance and universal inputs with the simplicity of Wi-Fi networking in a compact... | |
| Powerful data loggers for standard and high speed applications Up to 100 readings per second on 2 channels In-built Ethernet connectivity Up to four 3 or 4 wire Pt 100/1000... | |
| Powerful data loggers for standard and high speed applications Up to 20 Max readings per second on 1 channel Fully configurable via the integrated keypad 128*97 dot graphical LCD display... | |
| Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional... | |
| The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data... | |
| The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust,... | |
| The Intelligent Logger The dataTaker DT80 is an intelligent data logger with an extensive array of features that allow it to be used across a wide variety of applications. This... | |
| The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such... | |
| Three Channel Voltage Logger The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger... | |
| ADwin-Gold Real-Time Data Acquisition System The ADwin-Gold Real-Time Data Acquisition System is a powerful real-time data acquisition system in a very compact and robust design. It includes many functions in... | |
| Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10... | |
| The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger The Lascar EL-21CFR-2-LCD Temperature Humidity Dew Point Data Logger measures and stores over 16,000 temperature and humidity readings from -35 to... | |
| The TandD TR-72wf WiFi Temperature Humidity Data Logger The TR-72wf WiFi Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor... | |
| The TR-72wf-S WiFi Temperature Humidity Data Logger The TR-72wf-S WiFi Temperature Humidity Data Logger is a high precision two-channel model with an external thermistor sensor and a measuring range of... | |
| ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure... | |
| CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record... | |
| CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and... | |
| Delphin LogMessage LM5000 Data Logger devices are specifically designed as universal data loggers. Product Highlights Reliable data logger including potential isolation 16 Universal analog inputs for thermocouples, RTDs, mV or... | |
| Indoor air quality has become a significant public health concern in recent years. The AEMC CA 1510 Indoor Air Quality Data Logger helps address this issue by monitoring temperature, humidity,... | |
| The Accsense A1-05 wireless temperature humidity data logger measures the temperature and humidity at a given location. This pod can also be used as a “Repeater Pod” to extend the... | |
| The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for... | |
| The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable... | |
| The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They... | |
| The AEMC 1227 is a portable, easy-to-use instrument which uses an airflow sensor designed to accurately measure and log airflow or wind speed. The logger can be used to perform... | |
| The CMK610-S concrete maturity kit contains the Squirrel OQ610-S logger, a bright yellow, heavy duty weatherproof case, and SquirrelView software. The OQ610-S logger has 6 temperature channels and digitally displays... | |
| The DC-3VA two channel data logger is specifically designed to accurately monitor one or two DC voltage channels, 1V to 300Vdc and one DC current channel, allowing you to monitor... | |
| The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for... | |
| The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB... | |
| The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling... | |
| The Delphin Expert Transient ET-8 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling... | |
| The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small... | |
| The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the... | |
| The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input... | |
| The DigiRail-2R Relay Output Module signal conditioner and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-2R... | |
| The DigiRail-4C Digital Input Module with Modbus RTU communication interface provides a simple way for integrating analog or digital signal to supervisory systems. The DigiRail-4C features four digital input/counter signal... | |
| The DigiRail-VA AC Power Analysis Data Logger is specifically designed for single phase AC power analysis applications, it is able to measure the most important AC signals and retransmit them... | |
| The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable... | |
| The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels... | |
| The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to... | |
| The Expert Key 200 Data Acquisition System from Delphin Technology is simple and convenient to operate and the ProfiSignal Go software is very user-friendly. All Expert Key devices offer extensive... | |
| The Expert Logger 100 is among Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make... | |
| The Expert Logger 200 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it... | |
| The Expert Logger 300 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it... | |
| The Expert Logger 400 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it... | |
| The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is... | |
| The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. | |
| The Lascar EL-GFX-2 Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range... | |
| The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range... | |
| The Lascar EL-USB-2 USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH... | |
| The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH... | |
| The Lascar EL-USB-2-Plus USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH... | |
| The Lascar EL-WiFi-TH WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This sensor is typically accurate to ±0.3˚C (+5 to... | |
| The Lascar EL-WiFi-TH-Plus WiFi Temperature Humidity Data Logger measures the temperature and humidity of the environment in which it is situated. This high accuracy version is accurate to ±0.2˚C (0... | |
| The Loggito LAN Data Logger by Delphin proves that good things do indeed come in small packages! The Loggito is excellent for distributed monitoring systems, data acquisition with a low... | |
| The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The... | |
| The Loggito WiFi Data Logger by Delphin proves that good things do indeed come in small packages! It is excellent for distributed monitoring systems, data acquisition with a low number... | |
| The new TDL110 Transport Data Logger from Bosch brings transparency into the entire supply chain. It is designed for monitoring and recording data during transportation and storage of sensitive items. | |
| The Novus LogBox BLE provides up to three universal analog inputs, 1 digital input and 1 digital output with wireless Bluetooth and compatibility with the NOVUS Cloud web portal. The... | |
| The PV-3 data logger is used by installers, householders, renewable energy companies to check PV (photo voltaic) installations. It can record solar irradiation up to 1,500W/m2 (watts per square meter),... | |
| The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless... | |
| The RTR-507 Wireless Temperature Humidity Data Logger is fully compatible with TandD’s popular 500 series of wireless data loggers and collectors and records over a wider range, measuring temperature from... | |
| The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This Data Logger allows for the measuring... | |
| The RTR-574-S Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This high accuracy data logger allows for... | |
| The RTR-576 CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling... | |
| The RTR-576-S CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling... | |
| The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to... | |
| The TR-72nw-S Ethernet Temperature Humidity Data Logger is a high precision two channel model with an external thermistor sensor and a measuring range of -30 to 80°C and humidity range... | |
| The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption... | |
| The TR-74Ui Temperature Humidity Light Data Logger can simultaneously measure and record illuminance, ultraviolet light (UV), temperature and humidity. In addition to these, the TR-74Ui Temperature Humidity Light Data Logger... | |
| The TR-76Ui USB Temperature Humidity CO2 Data Logger is a three-channel logger designed to simultaneously measure and record carbon dioxide concentration, temperature and humidity. Making atmospheric pressure settings for the... | |
| The VersaLog BR is a single channel, battery powered, stand-alone strain gauge bridge data logger. It supports 4/6 wheatstone bridges by providing voltage excitation, excitation voltage compensation and low level... | |
| The VersaLog DCVC-HR is an 8-channel, battery powered, stand alone voltage/current DC data logger. It records up to 4 mega bytes of data and stores it in non-volatile flash memory... | |
| The VersaLog P is a 7-channel, battery powered, stand-alone pulse/state/event data logger. The logger detects electronic or mechanical pulse counts, state changes or events in any of the seven channels. | |
| The VL-WF-C WiFi Current Data Logger is an 8-channel, battery powered, standalone and WiFi current data logger. The logger records eight external current sources and saves data in 8MB memory. | |
| The VL-WF-V WiFi Voltage Data Logger is an 8-channel, battery powered, standalone and WIFI-enabled voltage data logger. The logger records eight external voltage sources and saves data in 8-MB memory. | |
| TheLascar EL-USB-2-LCD-Plus USB Temperature Humidity Data Logger is a stand alone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH... | |
| This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is... | |
| This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling... | |
| VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory... | |
| With its Expert Vibro EV-16 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems... | |
| With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems... |