Encore Electronics, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an... | |
| The Model 149 is an economical two-channel-per-modu le charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply... | |
| The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable:... | |
| The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired... | |
| The Model 220 provides a pure sinusoidal signal of known strain to your strain gage measurement system. This arrangement simulates actual vibration signals and can be used with AC coupled... | |
| The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor in series with a modulation signal is connected across the strain gage. The... | |
| The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed... | |
| The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other... | |
| The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227 F/V converter can also be used in the six-module... | |
| The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply... | |
| The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed... | |
| The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each... | |
| The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each... | |
| The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal... | |
| The Model FL228 is a wide band, analog frequency to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessibl e trimpot controls... | |
| The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110%... | |
| The Model FL424 is a dual-channel thermocouple conditioner with cold junction compensation for type K thermocouples. A version for type J is also available. Front panel offset and span adjustments... | |
| The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The... | |
| The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by... | |
| The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically... | |
| The Model FL651 Differential Amplifier is a minimal-feature fixed gain amplifier module. Differential input signals up to ±10V are buffered to the output terminal. The unit is mechanically and electrically... | |
| Features Fast response Engineering unit display Input isolation to 1000 V Digital and analog outputs Description The Model 221 is a 19" wide x 5" high x 14" deep benchtop... | |
| Compact - 16 channels per GPSC rack Acceleration/displac ement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into... | |
| Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven... | |
| Versatile switch selectable model Auto bridge balance with battery backup Separate DC channel Isolated excitation source Description The Model 635 strain gage amplifier exhibits the performance characteristics and controls derived... |