Campbell Scientific, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Campbell Scientific replaced the CR200-series dataloggers with the CR200X-series dataloggers. The new dataloggers feature expanded memory for the program and operating system (OS). The expanded memory allows: Up to 128... | |
| Either the CR720 or CR720XL I/O Module is required in each CR7 System. The CR720XL provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and... | |
| Either the CR720 or CR720XL is required in each CR7 System. The CR720 provides regulated power for analog and digital functions, 16-bit A/D-D/A conversion (analog interface card), and a precision... | |
| Terminal input modules (TIMs) are small peripherals that provide completion resistors for resistive bridge measurements, or act as voltage dividers or precision current shunts. The modules attach directly to the... | |
| The 3WHB10K provides the completion resistor required for a 3-wire half bridge measurement. The completion resistor has a resistance of 10 kOhms with a tolerance of ±0.01%. | |
| The 4WHB10K provides a completion resistor for 4-wire half-bridge measurements. This module should be used with sensors that have a 10 kOhm resistance. | |
| The 4WPB100 provides completion resistors for measurement of a 100 Ohm Platinum Resistive Thermometer (PRT). | |
| The 4WPB1K provides completion resistors for measurement of a 1000 Ohm Platinum Resistive Thermometer (PRT). | |
| The A21REL-12 contains four single-pole double-throw internal relays that control up to four external ac or dc devices. | |
| The A547 interfaces a single CS547A or CS547 (retired) to a datalogger. If many conductivity probes are required in the application, the A547 can be positioned between an AM16/32 multiplexer... | |
| The A6REL-12 contains six dual single-pole double-throw internal relays that control up to twelve external ac or dc devices. Each of the six relay sets can be controlled manually or... | |
| The Archer-OBS is a portable data-collection tool for use with Campbell Scientific's OBS-3A Turbidity and Temperature Monitoring System. It comes with Campbell's new OBS-Mobile software—versatile, easy-to-use software that allows the... | |
| The Archer-PCON is a version of Juniper Systems' Archer Field PC with specialized software. The Archer-PCON is designed for general Campbell Scientific data-acquisition systems. The Archer Field PC is ultrarugged,... | |
| The CE4 is a 4-channel current excitation module designed to provide a constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. | |
| The CE8 is an 8-channel current excitation module designed to provide a 50 mA constant current to the heating element of a 229-L Heat Dissipation Water Matric Potential sensor. | |
| The CR1000 datalogger builds on the foundation of our CR10 and CR10X dataloggers, while adding the power and flexibility of our PakBus communications protocol and CRBasic programming. The CR1000 retains... | |
| The CR200X-series dataloggers are our smallest, lowest-cost instruments. The CR200X, when paired with an ENC200 enclosure and the small Model 16869 battery, has a deployment size of just 6 by... | |
| The CR3000 Micrologger® is a self-contained, rugged datalogger that can measure most sensor types directly, communicate via modems, control external devices, and store both data and programs in either non-volatile... | |
| The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of... | |
| The CR7 723 Card provides 14 differential or 28 single-ended inputs for analog voltage measurements in the range of ±5 V. Each CR7 723 is placed in an open slot... | |
| The CR7 723T Card provides 14 differential or 28 single-ended inputs. The CR7 723T also contains an RTD that provides a reference junction for thermocouple measurements that is accurate to... | |
| The CR7 725 provides 8 switched analog excitations for resistance bridge measurements, 2 continuous analog outputs, and 8 digital control outputs. All continuous analog outputs and digital control ports can... | |
| The CR7 726 provides 8 differential or 16 single-ended inputs. The 726 is software configurable for full-scale measurement ranges of 50 Vdc or 15 Vdc. Each CR7 726 is placed... | |
| The CR7 is a precision instrument that is primarily used in multi-parameter research and industrial applications. Each CR7 system is individually configured to meet the specific measurement needs of the... | |
| The CR800 provides a lower-cost datalogger alternative for measurements of a limited number of sensors, yet can be used with most of our telecommunication devices such as cellular telephones, UHF/VHF... | |
| The CR850 datalogger is similar to the CR800 datalogger, except it has a keyboard display as part of its integrated package. The CR850 provides a lower-cost datalogger alternative for measurements... | |
| The CR9000X is a modular, multiprocessor system that provides precision measurement capabilities in a rugged battery-operated package. The CR9000X consists of a base system and a chassis with I/O module... | |
| The CR9000XC is our "compact" version of the CR9000X; it can hold up to five user-selectable modules at a time. The CR9000XC's base system consists of a CR9032 CPU module,... | |
| The CR9050 is for use with the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9050 has 14 differential or 28 single-ended inputs for measuring voltages up to ±5 V. | |
| The CR9051E Fault-Protected Analog Input Module is for use with the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9051E provides 14 differential (28 single-ended) fault-protected input channels for measuring... | |
| The CR9055 is a 50 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9055 has 14 differential or 28 single-ended inputs for measuring voltages up... | |
| The CR9055E is a 50 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9055E has 14 differential or 28 single-ended inputs for measuring voltages up... | |
| The CR9058E is a ±60 V Input Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9058E has 10 differential inputs; each channel has its own isolation ground,... | |
| The CR9060 is an Excitation Module for the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9060 has six continuous analog outputs with individual digital-to-analog converters for PID Algorithm, waveform... | |
| The LLAC4 is a small peripheral that increases the number of low-level ac signals a datalogger can monitor. The module enables four datalogger control ports to emulate pulse counting channels... | |
| The SDM-AO4 provides four independent continuous analog outputs (0 to +5 Vdc) for proportional control or strip charts. Current sourcing capability is 125 µA. It requires the connected devices to... | |
| The SDM-CAN interface allows a Campbell Scientific datalogger to sample data directly from a CANbus communications network. CANbus data can be stored (and synchronized) with other data values measured directly... | |
| The SDM-CD16AC is a synchronous device equipped with relay control ports that control power to each of 16 external ac or dc devices. Each relay port can be controlled automatically... | |
| The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive... | |
| The SDM-CD16S is a 16-channel, solid-state relay driver that was originally developed for our trace-gas analysis (TGA) systems. It can control devices that have a relatively high-powered load, such as... | |
| The SDM-CD8S controls DC devices that have a moderate current load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. The SDM-CD8S is targeted for... | |
| The SDM-CVO4 is a synchronously addressed datalogger peripheral that outputs variable voltage or current signals under datalogger program control. Each output can be set to 0-10 Vdc or 0-20 mA... | |
| The SDM-IO16 expands the digital input and/or output capability of Campbell Scientific dataloggers. It offers similar functionality to the control ports of our CR10X and CR23X dataloggers. When configured as... | |
| The SDM-SW8A is an 8-channel pulse count module; each channel can be individually configured for single-pole double throw (SPDT), single-pole single throw (SPST), or voltage pulse measurements. Output options include... | |
| This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes... | |
| This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow... |